Portescap 20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28D05AF025X

Description
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation
Request a Quote
Description
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 20STLC28D05 is a captive linear hybrid stepper motor with a 20 mm diameter and a 1.8° step angle, designed for precise linear motion in compact applications. It features a ball bearing system, 45 N maximum holding force at rated current, and a 25.4 mm stroke length. The motor operates with a rated current of 0.5 A per phase (2-phase ON) and has a resistance of 5.1 Ω per phase and an inductance of 1.6 mH per phase. It delivers a linear travel of 0.3048 mm per step (AF configuration) and 200 steps per revolution. The motor is rated for ambient temperatures from -20 to +50 °C and a maximum coil temperature of 130 °C (Class B). It includes four AWG28 leadwires and has a weight of 43 g. Linear travel accuracy is ±1 step.

Datasheet Summary
Powered by GS/AI

The 20STLC28D05 is a captive linear hybrid stepper motor with a 20 mm diameter and a 1.8° step angle, designed for precise linear motion in compact applications. It features a ball bearing system, 45 N maximum holding force at rated current, and a 25.4 mm stroke length. The motor operates with a rated current of 0.5 A per phase (2-phase ON) and has a resistance of 5.1 Ω per phase and an inductance of 1.6 mH per phase. It delivers a linear travel of 0.3048 mm per step (AF configuration) and 200 steps per revolution. The motor is rated for ambient temperatures from -20 to +50 °C and a maximum coil temperature of 130 °C (Class B). It includes four AWG28 leadwires and has a weight of 43 g. Linear travel accuracy is ±1 step.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
20STLC28 - Captive Linear Hybrid Stepper Motor
20STLC28D05AF025X
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28D05AF025X
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation

20STLC28 - Captive Linear Hybrid Stepper Motor

20STLC28

The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required.

Product Highlights

  • Mini Linear Stepper motor (Nema 8)
  • Captive version (not rotating shaft )
  • Up to 1.5 micron/step
  • Holding linear force 45N
  • Bipolar (4 lead wires)

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Medical Analyzers
  • Positioning
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 20STLC28D05AF025X
Product Name 20STLC28 - Captive Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 10 In-oz (7 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 1.56E-4 oz-in-sec² (0.0011 kg-cm²)
View Details
42M048C Can Stack Stepper Mini Motor - 42M048C1U - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.5500 amps
Holding Torque 9 In-oz (7 N-cm)
View Details
2 suppliers
P430 Disc Magnet High Speed Step Motor - P430 258 013 01 - Portescap
Specs
Holding Torque 8 In-oz (6 N-cm)
Step Angle 3.60 degrees
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Stepper Motors - 8929158 - RS Components, Ltd.
Specs
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
Units Metric
View Details