Portescap 20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28D05AB025X

Description
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation
Request a Quote
Description
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 20STLC28D05 is a captive linear hybrid stepper motor with a 20 mm diameter and a 1.8° step angle, designed for precise linear motion in compact applications. It has a ball bearing, 4 AWG28 leadwires, and a 25.4 mm stroke length. The motor operates at a rated current of 0.5 A per phase (2-phase ON) with 5.1 Ω resistance and 1.6 mH inductance per phase. It delivers a minimum holding force of 60.3 N at 1 mm linear travel and achieves 200 steps per revolution with ±1 step linear travel accuracy. The ambient temperature range is -20 to +50 °C, with a maximum coil temperature of 130 °C (Class B). Weight is 43 g. Insulation resistance is 100 Mohms at 500 VDC, and it withstands 500 VAC for one minute.

Datasheet Summary
Powered by GS/AI

The 20STLC28D05 is a captive linear hybrid stepper motor with a 20 mm diameter and a 1.8° step angle, designed for precise linear motion in compact applications. It has a ball bearing, 4 AWG28 leadwires, and a 25.4 mm stroke length. The motor operates at a rated current of 0.5 A per phase (2-phase ON) with 5.1 Ω resistance and 1.6 mH inductance per phase. It delivers a minimum holding force of 60.3 N at 1 mm linear travel and achieves 200 steps per revolution with ±1 step linear travel accuracy. The ambient temperature range is -20 to +50 °C, with a maximum coil temperature of 130 °C (Class B). Weight is 43 g. Insulation resistance is 100 Mohms at 500 VDC, and it withstands 500 VAC for one minute.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
20STLC28 - Captive Linear Hybrid Stepper Motor
20STLC28D05AB025X
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28D05AB025X
20STLC28 - Captive Linear Hybrid Stepper Motor 20STLC28 The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required. Product Highlights Mini Linear Stepper motor (Nema 8) Captive version (not rotating shaft ) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing and Dispensing Systems Electric Grippers Instrumentation Lab Automation Medical Analyzers Positioning Valve Actuation

20STLC28 - Captive Linear Hybrid Stepper Motor

20STLC28

The 20STLC28 is a linear hybrid stepper motor with linear guide (captive). With only 20mm width, it's miniature size and high linear force makes it an ideal solution for application with space constraint such as small precision instruments. The captive version seamlessly combines a leadscrew nut and motor rotor, enhancing compactness and integration.The plunger is supported within the motor's housing, forming a complete unit that reduces complexity and installation space. Designed to excel in sorting or assembly operations, where quiet, precise linear motion is required.

Product Highlights

  • Mini Linear Stepper motor (Nema 8)
  • Captive version (not rotating shaft )
  • Up to 1.5 micron/step
  • Holding linear force 45N
  • Bipolar (4 lead wires)

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Medical Analyzers
  • Positioning
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 20STLC28D05AB025X
Product Name 20STLC28 - Captive Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

42M100B Can Stack Stepper Mini Motor - 42M100B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4000 amps
Holding Torque 7 In-oz (5 N-cm)
View Details
2 suppliers
42M048D Can Stack Stepper Mini Motor - 42M048D2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.2300 amps
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 15.00 degrees
Continuous Torque 0.0 In-lbs (0.0245 kg-cm)
View Details