Portescap 20M020D Can Stack Stepper Mini Motor 20M020D2U

Description
20M020D Can Stack Stepper Mini Motor 20M020D The 20M020D provides up to 1.55 oz-in (10.95 mNm) of holding torque in a 20 mm frame size. The neodymium magnets provide high power density for applications that need moderate torque in a small package. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet
Description
20M020D Can Stack Stepper Mini Motor 20M020D The 20M020D provides up to 1.55 oz-in (10.95 mNm) of holding torque in a 20 mm frame size. The neodymium magnets provide high power density for applications that need moderate torque in a small package. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20M020D Can Stack Stepper Mini Motor - 20M020D2U - Portescap
West Chester, PA, United States
20M020D Can Stack Stepper Mini Motor
20M020D2U
20M020D Can Stack Stepper Mini Motor 20M020D2U
20M020D Can Stack Stepper Mini Motor 20M020D The 20M020D provides up to 1.55 oz-in (10.95 mNm) of holding torque in a 20 mm frame size. The neodymium magnets provide high power density for applications that need moderate torque in a small package. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

20M020D Can Stack Stepper Mini Motor

20M020D

The 20M020D provides up to 1.55 oz-in (10.95 mNm) of holding torque in a 20 mm frame size. The neodymium magnets provide high power density for applications that need moderate torque in a small package. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 20M020D2U
Product Name 20M020D Can Stack Stepper Mini Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1000 amps
Holding Torque 1 In-oz (1 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

26M024B Can Stack Stepper Mini Motor - 26M024B2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details
2 suppliers
Specs
Holding Torque 212 In-oz (150 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0048 oz-in-sec² (0.0340 kg-cm²)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Motors - 8929154 - RS Components, Ltd.
Specs
Step Angle 15.00 degrees
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details