Portescap 16DCT Athlonix - Precious Metal Brush DC Motor 16DCT 26P2 219E

Description
16DCT Athlonix - Precious Metal Brush DC Motor 16DCT Athlonix - Precious metal The new generation 16mm Athlonix motors feature a Neo magnet inside. The 16DCT Athlonix miniature dc motor, with precious metal commutation, can deliver a torque up to 5.24mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Precious metal commutation Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors
Request a Quote Datasheet
Description
16DCT Athlonix - Precious Metal Brush DC Motor 16DCT Athlonix - Precious metal The new generation 16mm Athlonix motors feature a Neo magnet inside. The 16DCT Athlonix miniature dc motor, with precious metal commutation, can deliver a torque up to 5.24mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Precious metal commutation Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16DCT Athlonix - Precious Metal Brush DC Motor - 16DCT 26P2 219E - Portescap
West Chester, PA, United States
16DCT Athlonix - Precious Metal Brush DC Motor
16DCT 26P2 219E
16DCT Athlonix - Precious Metal Brush DC Motor 16DCT 26P2 219E
16DCT Athlonix - Precious Metal Brush DC Motor 16DCT Athlonix - Precious metal The new generation 16mm Athlonix motors feature a Neo magnet inside. The 16DCT Athlonix miniature dc motor, with precious metal commutation, can deliver a torque up to 5.24mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Precious metal commutation Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Humanoid Robot Medical Analyzers Mesotherapy Guns Rotary Tattoo Machine Motors

16DCT Athlonix - Precious Metal Brush DC Motor

16DCT Athlonix - Precious metal

The new generation 16mm Athlonix motors feature a Neo magnet inside. The 16DCT Athlonix miniature dc motor, with precious metal commutation, can deliver a torque up to 5.24mNm and optimal price-performance options.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • Precious metal commutation
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Automated Watch Winder
  • Clinical Diagnostics
  • Dental Hand Tools
  • Dosing and Dispensing Systems
  • Electronic Access Systems
  • Gas Detection and Personal Safety
  • Humanoid Robot
  • Medical Analyzers
  • Mesotherapy Guns
  • Rotary Tattoo Machine Motors
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 16DCT 26P2 219E
Product Name 16DCT Athlonix - Precious Metal Brush DC Motor
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Torque Constant 0.9374 in-oz/amp (6.62 mN-m/amp)
Output Power 0.0055 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 718975 - RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.079 inch (2.0 mm)
Shaft Speed 5900 rpm
View Details
35ECS80 Ultra EC Slotless Brushless DC Motor - 35ECS80 10B 14 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
23GST2R82 Brush DC Coreless Motor - 23GST2R82 216E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
16BHS 2-Wires Slotless Brushless DC Motor - 16BHS 2A E .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details