The B0614A4002 is an arthroscopic joint shaver high speed gearmotor with a 4:1 gearhead, designed for minimally invasive surgical applications. It operates at a nominal voltage of 48 V and has a no-load speed of 13,710 rpm, with a maximum continuous mechanical power of 112.2 W at 25°C and a maximum continuous torque of 81.48 mNm. The motor features sealed shafting for improved reliability, a 26 AWG PTFE-insulated lead wire set, and withstands 1,000+ autoclave cycles. It measures 16.51 mm in diameter, weighs 115 g, and operates within an ambient temperature range of -30 to +135°C. The line-to-line resistance is 0.842 Ω, and the phase-to-phase inductance is 0.13 mH.
B0614A4 Autoclavable Slotted Brushless DC Gearmotor
Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4)
The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered surgical hand tools that are used in minimally-invasive surgical procedures to repair joints such as the hip, knee, and shoulder. SMS B0614A4 gearmotors are designed for high reliability in autoclave environments and can withstand up to 1,000 autoclave cycles. The B0614A4 is available in 2 winding variations and with output shaft sealing option for improved reliability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Gearmotors |
| Product Number | B0614A4002 |
| Product Name | B0614A4 Autoclavable Slotted Brushless DC Gearmotor |
| Motor Type | DC Motor |
| Commutation | Brushless |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Torque Constant | 4.23 in-oz/amp (29.9 mN-m/amp) |