Portescap 16DCP Athlonix - Precious Metal Brush DC Motor 16DCP 26P1/P2 106P

Description
16DCP Athlonix - Precious Metal Brush DC Motor 16DCP Athlonix - Precious Metal The 16DCP precious metal Athlonix motors feature a alnico magnet. These brush dc mini motors can deliver a torque up to 2.63 mNm. 16DCP Athlonix motors offer a price to performance solution ideal for a broad spectrum of applications. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Dental Hand Tools Diagnostic Analyzers Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Medical Analyzers Mesotherapy Guns Motors for Medical Pipettes Rotary Tattoo Machine Motors
Request a Quote Datasheet
Description
16DCP Athlonix - Precious Metal Brush DC Motor 16DCP Athlonix - Precious Metal The 16DCP precious metal Athlonix motors feature a alnico magnet. These brush dc mini motors can deliver a torque up to 2.63 mNm. 16DCP Athlonix motors offer a price to performance solution ideal for a broad spectrum of applications. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Dental Hand Tools Diagnostic Analyzers Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Medical Analyzers Mesotherapy Guns Motors for Medical Pipettes Rotary Tattoo Machine Motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16DCP Athlonix - Precious Metal Brush DC Motor - 16DCP 26P1/P2 106P - Portescap
West Chester, PA, United States
16DCP Athlonix - Precious Metal Brush DC Motor
16DCP 26P1/P2 106P
16DCP Athlonix - Precious Metal Brush DC Motor 16DCP 26P1/P2 106P
16DCP Athlonix - Precious Metal Brush DC Motor 16DCP Athlonix - Precious Metal The 16DCP precious metal Athlonix motors feature a alnico magnet. These brush dc mini motors can deliver a torque up to 2.63 mNm. 16DCP Athlonix motors offer a price to performance solution ideal for a broad spectrum of applications. Product Highlights Ironless construction Alnico magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Dental Hand Tools Diagnostic Analyzers Dosing and Dispensing Systems Electronic Access Systems Gas Detection and Personal Safety Medical Analyzers Mesotherapy Guns Motors for Medical Pipettes Rotary Tattoo Machine Motors

16DCP Athlonix - Precious Metal Brush DC Motor

16DCP Athlonix - Precious Metal

The 16DCP precious metal Athlonix motors feature a alnico magnet. These brush dc mini motors can deliver a torque up to 2.63 mNm. 16DCP Athlonix motors offer a price to performance solution ideal for a broad spectrum of applications.

Product Highlights

  • Ironless construction
  • Alnico magnet for high performance
  • Precious metal commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Automated Watch Winder
  • Dental Hand Tools
  • Diagnostic Analyzers
  • Dosing and Dispensing Systems
  • Electronic Access Systems
  • Gas Detection and Personal Safety
  • Medical Analyzers
  • Mesotherapy Guns
  • Motors for Medical Pipettes
  • Rotary Tattoo Machine Motors
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 16DCP 26P1/P2 106P
Product Name 16DCP Athlonix - Precious Metal Brush DC Motor
Commutation Brush
DC Voltage Range 21.0 VDC
Torque Constant 3 in-oz/amp (21.21 mN-m/amp)
Output Power 0.0017 HP
Continuous Current 0.1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

16BHS 2-Wires Slotless Brushless DC Motor - 16BHS 2A L .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
28LT12 Brush DC Coreless Motor - 28LT12-219.49 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 18.0 VDC
View Details
16DCT Athlonix - Graphite Brush DC Motor - 16DCT 26G2 213P - Portescap
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Motors - AC, DC - 403-3011352003-ND - DigiKey
Specs
DC Voltage Range 36.0 VDC
Output Power 0.3511 HP
Continuous Torque 1.0 In-lbs (1.2 kg-cm)
View Details