Portescap Motors - AC, DC 1113165019

Description
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1113165019-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1113165019-ND
Motors - AC, DC 403-1113165019-ND
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC

Brushed DC Motor Standard 10000 RPM 1.4W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1113165019-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0019 HP
Unlock Full Specs
to access all available technical data

Similar Products

33A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1175 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
Continuous Current 0.8000 amps
View Details
PM60 24V 3000 RPM - 775167 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
Brushless DC Motor - 57BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Motors - AC, DC - 403-1067-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details