Portescap Motors - AC, DC 1113165015

Description
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-1113165015-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-1113165015-ND
Motors - AC, DC 403-1113165015-ND
Brushed DC Motor Standard 10000 RPM 1.4W 12VDC

Brushed DC Motor Standard 10000 RPM 1.4W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-1113165015-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0019 HP
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 1524 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 3.0 VDC
Torque Constant 0.3781 in-oz/amp (2.67 mN-m/amp)
Rotor Inertia 7.50E-6 oz-in-sec² (5.30E-5 kg-cm²)
View Details
Frameless Brushless DC (BLDC) Motor - DIP16-08-008A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
View Details
Micro Motor - YHD-K20 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0700 amps
View Details