OTT Hydromet Kipp & Zonen SMP3 Pyranometer 0374900

Description
The SMP3 is a smart pyranometer with low maintenance and industry standard digital and analogue amplified outputs. Based on the proven CMP 3 technology the SMP3 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections, exchanging instruments during recalibration is easy. SmartExplorer Windows™ for data logging, display of data and Modbus® address setting is provided as standard. SMP3 measures global solar radiation on a horizontal plane. When tilted with the same angle as a PV panel it measures the tilted global radiation for PV module efficiency calculations. Benefits ISO / IEC classification ISO 9060 spectrally flat Class C, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.
Description
The SMP3 is a smart pyranometer with low maintenance and industry standard digital and analogue amplified outputs. Based on the proven CMP 3 technology the SMP3 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections, exchanging instruments during recalibration is easy. SmartExplorer Windows™ for data logging, display of data and Modbus® address setting is provided as standard. SMP3 measures global solar radiation on a horizontal plane. When tilted with the same angle as a PV panel it measures the tilted global radiation for PV module efficiency calculations. Benefits ISO / IEC classification ISO 9060 spectrally flat Class C, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen SMP3 Pyranometer - 0374900 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen SMP3 Pyranometer
0374900
Kipp & Zonen SMP3 Pyranometer 0374900
The SMP3 is a smart pyranometer with low maintenance and industry standard digital and analogue amplified outputs. Based on the proven CMP 3 technology the SMP3 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections, exchanging instruments during recalibration is easy. SmartExplorer Windows™ for data logging, display of data and Modbus® address setting is provided as standard. SMP3 measures global solar radiation on a horizontal plane. When tilted with the same angle as a PV panel it measures the tilted global radiation for PV module efficiency calculations. Benefits ISO / IEC classification ISO 9060 spectrally flat Class C, with ISO / IEC 17025 calibration. Minimized maintenance No desiccant change for 10 years, best MTBF with 5 years warranty. Smart interface Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

The SMP3 is a smart pyranometer with low maintenance and industry standard digital and analogue amplified outputs. Based on the proven CMP 3 technology the SMP3 adds Modbus® interface, improved response time and temperature corrected measurement data. The wide and low power supply range from 5 to 30 VDC makes integration in meteorological stations easy. The SMP is protected against over voltage, reversed polarity and short circuiting. Because all SMP’s have identical sensitivity and connections, exchanging instruments during recalibration is easy. SmartExplorer Windows™ for data logging, display of data and Modbus® address setting is provided as standard. SMP3 measures global solar radiation on a horizontal plane. When tilted with the same angle as a PV panel it measures the tilted global radiation for PV module efficiency calculations.

Benefits

ISO / IEC classification

ISO 9060 spectrally flat Class C, with ISO / IEC 17025 calibration.


Minimized maintenance

No desiccant change for 10 years, best MTBF with 5 years warranty.


Smart interface

Modbus RTU interface, wide temperature correction range and very low power consumption. Both digital and analog outputs available. No need to adjust data logger after recalibration.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0374900
Product Name Kipp & Zonen SMP3 Pyranometer
Weather Component Sensed Measures solar Radiation
Unlock Full Specs
to access all available technical data

Similar Products

 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Anemometer - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Interface Options Digital Serial
View Details
Kipp & Zonen SHP1 Pyrheliometer - 0375900 - OTT Hydromet
Specs
Device Classification Sensor Only; Sensor System
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details