OTT Hydromet Kipp & Zonen CGR4 Pyrgeometer 0363900

Description
CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. CGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. Benefits Best scientific pyrgeometer currently available Low temperature dependancy, very low window heating. Low maintenance Weather and UV proof cable and connector, reliable all weatherproof performance. Ideal for low power / remote applications CGR4 requires no power and is ideal for battery powerd loggers. Smart output Calculated LW downward radiation output.
Description
CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. CGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. Benefits Best scientific pyrgeometer currently available Low temperature dependancy, very low window heating. Low maintenance Weather and UV proof cable and connector, reliable all weatherproof performance. Ideal for low power / remote applications CGR4 requires no power and is ideal for battery powerd loggers. Smart output Calculated LW downward radiation output.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen CGR4 Pyrgeometer - 0363900 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen CGR4 Pyrgeometer
0363900
Kipp & Zonen CGR4 Pyrgeometer 0363900
CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. CGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. Benefits Best scientific pyrgeometer currently available Low temperature dependancy, very low window heating. Low maintenance Weather and UV proof cable and connector, reliable all weatherproof performance. Ideal for low power / remote applications CGR4 requires no power and is ideal for battery powerd loggers. Smart output Calculated LW downward radiation output.

CGR4 pyrgeometer is an instrument for the highest quality scientific measurements. The specially designed meniscus dome provides a 180° field of view with negligible directional response error. A hard-carbon coating on the outside of the dome smoothes the spectral response and provides extra protection to the silicon surface. The excellent thermal stability of the dome construction and coupling to the instrument body eliminates the need for dome temperature measurements or dome shading. CGR4 can be fitted with the CVF4 ventilation unit to further improve its performance. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The connector with gold-plated contacts allows for easy exchange and re-calibration. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.

Benefits

Best scientific pyrgeometer currently available

Low temperature dependancy, very low window heating.


Low maintenance

Weather and UV proof cable and connector, reliable all weatherproof performance.


Ideal for low power / remote applications

CGR4 requires no power and is ideal for battery powerd loggers.


Smart output

Calculated LW downward radiation output.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0363900
Product Name Kipp & Zonen CGR4 Pyrgeometer
Weather Component Sensed Measures solar Radiation
Unlock Full Specs
to access all available technical data

Similar Products

 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Lufft Intelligent Road Sensor IRS31Pro-UMB, 164 ft Supply Cable, 1 Temperature Depth Sensor - 8910.U051 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature
Measurement Increment 0.0 to 0.1600 inch (0.0 to 4.06 mm)
View Details