OTT Hydromet Lufft Intelligent Road Sensor IRS31Pro-UMB, 164 ft Supply Cable, 1 Temperature Depth Sensor 8910.U051

Description
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol). Markets: Weather Related Traffic Management Benefits Invasive precise point measurement of the road condition Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions. Maintenance, calibration and replaceability Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket. Power consumption Low energy consumption allows solar operation. Invasive technology allows Permanent usage on runways where non-invasive sensors cannot be used.
Description
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol). Markets: Weather Related Traffic Management Benefits Invasive precise point measurement of the road condition Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions. Maintenance, calibration and replaceability Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket. Power consumption Low energy consumption allows solar operation. Invasive technology allows Permanent usage on runways where non-invasive sensors cannot be used.

Suppliers

Company
Product
Description
Supplier Links
Lufft Intelligent Road Sensor IRS31Pro-UMB, 164 ft Supply Cable, 1 Temperature Depth Sensor - 8910.U051 - OTT Hydromet
Loveland, CO, United States
Lufft Intelligent Road Sensor IRS31Pro-UMB, 164 ft Supply Cable, 1 Temperature Depth Sensor
8910.U051
Lufft Intelligent Road Sensor IRS31Pro-UMB, 164 ft Supply Cable, 1 Temperature Depth Sensor 8910.U051
The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol). Markets: Weather Related Traffic Management Benefits Invasive precise point measurement of the road condition Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions. Maintenance, calibration and replaceability Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket. Power consumption Low energy consumption allows solar operation. Invasive technology allows Permanent usage on runways where non-invasive sensors cannot be used.

The passive intelligent road sensor IRS31Pro-UMB is flush-mounted in the road. The two part housing design allows the combined sensor/electronics unit to be removed for maintenance or calibration at any time. The following variables are recorded: Road surface temperature, water film height up to 4 mm, freezing temperature for different de-icing materials (NaCl, MgCl, CaCl), road condition (dry/damp/wet/ice or snow, damp with salt, wet with salt), friction (Grip), ice percentage. Optional: 2 additional depth temperatures, e.g. at 5 cm and 30 cm. The measurement data are available for further processing in the form of a standard protocol (Lufft UMB protocol).

Markets:

  • Weather Related Traffic Management

Benefits

Invasive precise point measurement of the road condition

Invasive sensors embedded in the road allows all time measurements of water film height, road surface and depth temperature and road condition even at heavy traffic conditions.


Maintenance, calibration and replaceability

Sensor consists of two parts: replaceable sensor head with electronics and fixed mounted socket.


Power consumption

Low energy consumption allows solar operation.


Invasive technology allows

Permanent usage on runways where non-invasive sensors cannot be used.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8910.U051
Product Name Lufft Intelligent Road Sensor IRS31Pro-UMB, 164 ft Supply Cable, 1 Temperature Depth Sensor
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
Lufft WS510 Smart Weather Sensor - 8375.U13 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures % Relative Humidity
Range of Motion Measured 0.0 to 360 degrees
View Details