OTT Hydromet Kipp & Zonen CMP22 Pyranometer 0362930

Description
The CMP22 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved directional response, and reduced thermal offsets. Because of the high optical quality of these domes the directional error is reduced below 5 W/m². The CMP22 has individually optimized temperature compensation and a standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A , with broad spectral range 200 - 3600 nm. ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. Best pyranometer available Quartz domes provide a broad spectral range 200 - 3600 nm and negligible thermal gradient zero-offset. Specifications far beyond the requirements for class A.
Description
The CMP22 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved directional response, and reduced thermal offsets. Because of the high optical quality of these domes the directional error is reduced below 5 W/m². The CMP22 has individually optimized temperature compensation and a standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A , with broad spectral range 200 - 3600 nm. ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. Best pyranometer available Quartz domes provide a broad spectral range 200 - 3600 nm and negligible thermal gradient zero-offset. Specifications far beyond the requirements for class A.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen CMP22 Pyranometer - 0362930 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen CMP22 Pyranometer
0362930
Kipp & Zonen CMP22 Pyranometer 0362930
The CMP22 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved directional response, and reduced thermal offsets. Because of the high optical quality of these domes the directional error is reduced below 5 W/m². The CMP22 has individually optimized temperature compensation and a standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A , with broad spectral range 200 - 3600 nm. ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. Best pyranometer available Quartz domes provide a broad spectral range 200 - 3600 nm and negligible thermal gradient zero-offset. Specifications far beyond the requirements for class A.

The CMP22 is an ISO 9060:2018 Spectrally Flat Class A pyranometer that has all the features of CMP21 but uses very high quality quartz domes for a wider spectral range, improved directional response, and reduced thermal offsets. Because of the high optical quality of these domes the directional error is reduced below 5 W/m². The CMP22 has individually optimized temperature compensation and a standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution.

Benefits

ISO / IEC classification

ISO 9060 spectrally flat Class A , with broad spectral range 200 - 3600 nm. ISO / IEC 17025 calibration.


Minimized maintenance

Best MTBF with 5 years warranty.


Best pyranometer available

Quartz domes provide a broad spectral range 200 - 3600 nm and negligible thermal gradient zero-offset. Specifications far beyond the requirements for class A.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0362930
Product Name Kipp & Zonen CMP22 Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurer - PCE-ADL 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Features Battery Powered
Velocity Range Measured 2.68 to 67.11 mile/hr (4.32 to 108 km/hr)
View Details
 - 8765998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Solar Radiation Sensor - MS - 711 - RainWise, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
View Details
ADCON Rain Gauge RG Pro - A200733063 - OTT Hydromet
Specs
Weather Component Sensed Measures Rain/Snow Fall
View Details