OTT Hydromet Kipp & Zonen CMP21 Pyranometer 0362920

Description
The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:2018 Spectrally Flat Class A performance criteria (highest possible ISO pyranometer performance category). The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m²) on a plane surface, which results from the direct solar radiation and from the diffuse radiation incident from the hemisphere above. CMP21 has the same detector as the CMP11 and individually optimized temperature compensation. A standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. It is the choice for scientific use and in top level solar radiation monitoring networks such as the BSRN (Baseline Surface Radiation Network) of WMO. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.
Description
The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:2018 Spectrally Flat Class A performance criteria (highest possible ISO pyranometer performance category). The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m²) on a plane surface, which results from the direct solar radiation and from the diffuse radiation incident from the hemisphere above. CMP21 has the same detector as the CMP11 and individually optimized temperature compensation. A standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. It is the choice for scientific use and in top level solar radiation monitoring networks such as the BSRN (Baseline Surface Radiation Network) of WMO. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen CMP21 Pyranometer - 0362920 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen CMP21 Pyranometer
0362920
Kipp & Zonen CMP21 Pyranometer 0362920
The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:2018 Spectrally Flat Class A performance criteria (highest possible ISO pyranometer performance category). The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m²) on a plane surface, which results from the direct solar radiation and from the diffuse radiation incident from the hemisphere above. CMP21 has the same detector as the CMP11 and individually optimized temperature compensation. A standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. It is the choice for scientific use and in top level solar radiation monitoring networks such as the BSRN (Baseline Surface Radiation Network) of WMO. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. Benefits ISO / IEC classification ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration. Minimized maintenance Best MTBF with 5 years warranty. CMP series with the world's largest installed base Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:2018 Spectrally Flat Class A performance criteria (highest possible ISO pyranometer performance category). The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m²) on a plane surface, which results from the direct solar radiation and from the diffuse radiation incident from the hemisphere above. CMP21 has the same detector as the CMP11 and individually optimized temperature compensation. A standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. It is the choice for scientific use and in top level solar radiation monitoring networks such as the BSRN (Baseline Surface Radiation Network) of WMO. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power as it supplies a low voltage of 0 to 20 mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution.

Benefits

ISO / IEC classification

ISO 9060 spectrally flat Class A, with ISO / IEC 17025 calibration.


Minimized maintenance

Best MTBF with 5 years warranty.


CMP series with the world's largest installed base

Well known for high quality, durability and accuracy. The CMP pyranometers require no power, so are ideal for remote sites.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0362920
Product Name Kipp & Zonen CMP21 Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
PAR Solar Radiation Sensor - A70H-A - Comptus, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details