Daheng New Epoch Technology, Inc. Goniometer Tilt Stage GCM-G65M100L

Description
A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the stage. In our product lines, the distance from the point of rotation to the mounting surface was designed so that two different goniometer models (GCM-G40M and GCM-65M) may be stacked in an XY configuration and both stages will rotate about the same point. The GCM-G Goniometer Stages employ precision micrometer as the actuation component, grinding dovetail bearing as the guide way. The precision dovetail design, accompanied by a backlash-free lead screw and a vernier scale, provides accurate and repeatable positioning.
Description
A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the stage. In our product lines, the distance from the point of rotation to the mounting surface was designed so that two different goniometer models (GCM-G40M and GCM-65M) may be stacked in an XY configuration and both stages will rotate about the same point. The GCM-G Goniometer Stages employ precision micrometer as the actuation component, grinding dovetail bearing as the guide way. The precision dovetail design, accompanied by a backlash-free lead screw and a vernier scale, provides accurate and repeatable positioning.

Suppliers

Company
Product
Description
Supplier Links
Goniometer Tilt Stage - GCM-G65M100L - Daheng New Epoch Technology, Inc.
Beijing, China
Goniometer Tilt Stage
GCM-G65M100L
Goniometer Tilt Stage GCM-G65M100L
A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the stage. In our product lines, the distance from the point of rotation to the mounting surface was designed so that two different goniometer models (GCM-G40M and GCM-65M) may be stacked in an XY configuration and both stages will rotate about the same point. The GCM-G Goniometer Stages employ precision micrometer as the actuation component, grinding dovetail bearing as the guide way. The precision dovetail design, accompanied by a backlash-free lead screw and a vernier scale, provides accurate and repeatable positioning.

A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the stage. In our product lines, the distance from the point of rotation to the mounting surface was designed so that two different goniometer models (GCM-G40M and GCM-65M) may be stacked in an XY configuration and both stages will rotate about the same point. The GCM-G Goniometer Stages employ precision micrometer as the actuation component, grinding dovetail bearing as the guide way. The precision dovetail design, accompanied by a backlash-free lead screw and a vernier scale, provides accurate and repeatable positioning.

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Rotary Stages
Product Number GCM-G65M100L
Product Name Goniometer Tilt Stage
Stage Type Cradle Positioning / Goniometer
Drive Type Manual/Crank Handle
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 119.5 mm Diameter, 4° Fine Travel, M6 - M-UTR120 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 112 lbs (50.98 kg)
Platter 4.7 inch (120 mm)
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
PILine® Rotation Stage - U-622 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 0.0674 lbs (0.0306 kg)
View Details
Goniometer Tilt Stage - GCM-G - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Manual/Crank Handle
Features Center Bore
View Details