Dymax Dual-Cure Conformal Coating 9481-E-PZ

Description
Conformal Coating with Secondary Moisture Cure Dual-cure 9481-E-PZ conformal coating is chemically resistant and free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO) and PIP 3:1. It is a UV/Visible light- and moisture-cure material that contains no added solvents. It is formulated to ensure complete cure in applications where shadow areas on high-density printed circuit boards are a concern. The coating flows underneath components into shadow areas and cures over time with ambient moisture. The product fluoresces vivid blue when exposed to UV light (365 nm) for easy inspection of coating coverage. 9481-E also features a low viscosity for easy dispensing. This product is optimized for coating thicknesses between 25 mic [0.001 in] and 127 mic [0.005 in] and excels in coating applications where chemical and abrasion resistance is critical. Dymax dual-cure materials contain no nonreactive solvents. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, or flood lamps, they deliver optimum speed and performance for conformal coating. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures. Dymax 9481-E-PZ has MIL-I-46058C, IPC-CC-830C, and UL 746-E approvals. This product is in full compliance with the RoHS2 Directives 2015/863/EU. Features Cures with UV/Visible light Dual-Cure - secondary moisture cure Fluoresces blue under black lights Low viscosity for thin coatings Chemical resistance Low VOC and odor One part formulation - no mixing No solvents added Meets MIL-I-46058C Meets IPC-CC-830C UL 94 V-0 UL 746-E TPO-free PIP 3:1 free
Request a Quote Datasheet
Description
Conformal Coating with Secondary Moisture Cure Dual-cure 9481-E-PZ conformal coating is chemically resistant and free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO) and PIP 3:1. It is a UV/Visible light- and moisture-cure material that contains no added solvents. It is formulated to ensure complete cure in applications where shadow areas on high-density printed circuit boards are a concern. The coating flows underneath components into shadow areas and cures over time with ambient moisture. The product fluoresces vivid blue when exposed to UV light (365 nm) for easy inspection of coating coverage. 9481-E also features a low viscosity for easy dispensing. This product is optimized for coating thicknesses between 25 mic [0.001 in] and 127 mic [0.005 in] and excels in coating applications where chemical and abrasion resistance is critical. Dymax dual-cure materials contain no nonreactive solvents. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, or flood lamps, they deliver optimum speed and performance for conformal coating. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures. Dymax 9481-E-PZ has MIL-I-46058C, IPC-CC-830C, and UL 746-E approvals. This product is in full compliance with the RoHS2 Directives 2015/863/EU. Features Cures with UV/Visible light Dual-Cure - secondary moisture cure Fluoresces blue under black lights Low viscosity for thin coatings Chemical resistance Low VOC and odor One part formulation - no mixing No solvents added Meets MIL-I-46058C Meets IPC-CC-830C UL 94 V-0 UL 746-E TPO-free PIP 3:1 free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Cure Conformal Coating - 9481-E-PZ - Dymax
Torrington, CT, United States
Dual-Cure Conformal Coating
9481-E-PZ
Dual-Cure Conformal Coating 9481-E-PZ
Conformal Coating with Secondary Moisture Cure Dual-cure 9481-E-PZ conformal coating is chemically resistant and free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO) and PIP 3:1. It is a UV/Visible light- and moisture-cure material that contains no added solvents. It is formulated to ensure complete cure in applications where shadow areas on high-density printed circuit boards are a concern. The coating flows underneath components into shadow areas and cures over time with ambient moisture. The product fluoresces vivid blue when exposed to UV light (365 nm) for easy inspection of coating coverage. 9481-E also features a low viscosity for easy dispensing. This product is optimized for coating thicknesses between 25 mic [0.001 in] and 127 mic [0.005 in] and excels in coating applications where chemical and abrasion resistance is critical. Dymax dual-cure materials contain no nonreactive solvents. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, or flood lamps, they deliver optimum speed and performance for conformal coating. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures. Dymax 9481-E-PZ has MIL-I-46058C, IPC-CC-830C, and UL 746-E approvals. This product is in full compliance with the RoHS2 Directives 2015/863/EU. Features Cures with UV/Visible light Dual-Cure - secondary moisture cure Fluoresces blue under black lights Low viscosity for thin coatings Chemical resistance Low VOC and odor One part formulation - no mixing No solvents added Meets MIL-I-46058C Meets IPC-CC-830C UL 94 V-0 UL 746-E TPO-free PIP 3:1 free

Conformal Coating with Secondary Moisture Cure

Dual-cure 9481-E-PZ conformal coating is chemically resistant and free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO) and PIP 3:1. It is a UV/Visible light- and moisture-cure material that contains no added solvents. It is formulated to ensure complete cure in applications where shadow areas on high-density printed circuit boards are a concern. The coating flows underneath components into shadow areas and cures over time with ambient moisture. The product fluoresces vivid blue when exposed to UV light (365 nm) for easy inspection of coating coverage. 9481-E also features a low viscosity for easy dispensing.

This product is optimized for coating thicknesses between 25 mic [0.001 in] and 127 mic [0.005 in] and excels in coating applications where chemical and abrasion resistance is critical.

Dymax dual-cure materials contain no nonreactive solvents. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing spot lamps, focused beam lamps, or flood lamps, they deliver optimum speed and performance for conformal coating. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures.

Dymax 9481-E-PZ has MIL-I-46058C, IPC-CC-830C, and UL 746-E approvals. This product is in full compliance with the RoHS2 Directives 2015/863/EU.

Features

  • Cures with UV/Visible light
  • Dual-Cure - secondary moisture cure
  • Fluoresces blue under black lights
  • Low viscosity for thin coatings
  • Chemical resistance
  • Low VOC and odor
  • One part formulation - no mixing
  • No solvents added
  • Meets MIL-I-46058C
  • Meets IPC-CC-830C
  • UL 94 V-0
  • UL 746-E
  • TPO-free
  • PIP 3:1 free
Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Encapsulants and Potting Compounds
Product Number 9481-E-PZ
Product Name Dual-Cure Conformal Coating
Form / Function Liquid; Encapsulant or Conformal Coating
Cure / Technology UV or Radiation Cured; Reactive or Moisture Cured
Chemical System Acrylated Urethane
Features Flame Retardant; UL Rating
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Encapsulating, 9101 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Viscosity 7000 cP
View Details
Dymax Multi-Cure 9-20557-LV UV Curing Conformal Coating Clear 1 L Bottle - 9-20557-LV 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 3150 psi (21719 KPa)
View Details
Dymax Multi-Cure® E-MAX 10075 Conformal Coating Clear 15 L Pail - E-MAX 10075 15 LITER PAIL - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 1500 psi (10342 KPa)
View Details
Dymax Multi-Cure 984-T UV Curing Conformal Coating Clear 160 mL Cartridge - 984-T 160ML CARTRIDGE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 6200 psi (42748 KPa)
View Details