Dymax Dymax 39030 90° Angled Lightguide Terminator 3 mm 39030

Description
DYMAX 39030, 90 Degree Light Guide Terminator. Fits 3 mm aperture lightguides.
Request a Quote
Description
DYMAX 39030, 90 Degree Light Guide Terminator. Fits 3 mm aperture lightguides.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 39030 90° Angled Lightguide Terminator 3 mm - 39030 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 39030 90° Angled Lightguide Terminator 3 mm
39030
Dymax 39030 90° Angled Lightguide Terminator 3 mm 39030
DYMAX 39030, 90 Degree Light Guide Terminator. Fits 3 mm aperture lightguides.

DYMAX 39030, 90 Degree Light Guide Terminator. Fits 3 mm aperture lightguides.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 39030
Product Name Dymax 39030 90° Angled Lightguide Terminator 3 mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Large-Area Curing Systems - Phoseon FireJet FJ801 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 385, 395, 405 nm
Power 120 to 170 watts
View Details
UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details