Dymax Dymax 36399 Electrodeless D 300 W/in Bulb 36399

Description
DYMAX 36399 Electrodeless D Bulb is designed to be used with DYMAX Fusion F300 lamps. 300 W.
Request a Quote
Description
DYMAX 36399 Electrodeless D Bulb is designed to be used with DYMAX Fusion F300 lamps. 300 W.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 36399 Electrodeless D 300 W/in Bulb - 36399 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 36399 Electrodeless D 300 W/in Bulb
36399
Dymax 36399 Electrodeless D 300 W/in Bulb 36399
DYMAX 36399 Electrodeless D Bulb is designed to be used with DYMAX Fusion F300 lamps. 300 W.

DYMAX 36399 Electrodeless D Bulb is designed to be used with DYMAX Fusion F300 lamps. 300 W.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 36399
Product Name Dymax 36399 Electrodeless D 300 W/in Bulb
Unlock Full Specs
to access all available technical data

Similar Products

UV Spot Curing System for Adhesives - OmniCure S1500 - Excelitas Technologies Corp.
Specs
Type Spot / Wand
Spectral Range Standard: 320-500 nm; Optional: 250-450 nm*, 365 nm, 320-390 nm, 400-500 nm
Power 200 watts
View Details
Light-Curing Equipment, Flood Curing Systems, ECE 5000 -  - Dymax
Specs
Type Flood
Intensity 225 mW/cm²
Length 5.0 inch (127 mm)
View Details