DSTI - Dynamic Sealing Technologies, Inc. SCS Series Single Passage Rotary Union SCS-605010

Description
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.
Description
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.
Datasheet
Datasheet Summary
Powered by GS/AI

The SCS-605010 is a single passage rotary union designed for sanitary applications, featuring a ¾" Tri-Clamp ferrule connection compliant with ASME-BPE standards. This product is engineered to facilitate fluid transfer while minimizing stagnation points, ensuring smooth flow lines for effective clean fluid transfer. It incorporates specialized bearings housed in a sealed chamber to retain lubricants and prevent contamination. Additionally, the rotary union includes two tapped ports for the entry and exit of cleaning fluids, supporting Clean-in-Place (CIP) systems. The design is FDA approved, making it suitable for hygienic environments.

Datasheet Summary
Powered by GS/AI

The SCS-605010 is a single passage rotary union designed for sanitary applications, featuring a ¾" Tri-Clamp ferrule connection compliant with ASME-BPE standards. This product is engineered to facilitate fluid transfer while minimizing stagnation points, ensuring smooth flow lines for effective clean fluid transfer. It incorporates specialized bearings housed in a sealed chamber to retain lubricants and prevent contamination. Additionally, the rotary union includes two tapped ports for the entry and exit of cleaning fluids, supporting Clean-in-Place (CIP) systems. The design is FDA approved, making it suitable for hygienic environments.

Suppliers

Company
Product
Description
Supplier Links
SCS Series Single Passage Rotary Union - SCS-605010 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SCS Series Single Passage Rotary Union
SCS-605010
SCS Series Single Passage Rotary Union SCS-605010
The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.

The SCS Series rotary unions feature Tri-Clamp© sanitary connections and an FDA approved design for use with CIP (Clean-in-Place) systems. The SCS Series are engineered to minimize fluid stagnation points with smooth flow lines for clean fluid transfer. Specialized bearings are located in a sealed chamber designed keep lubricants in and contaminants out. The SCS Series feature two tapped ports in the housing for entry and exit of cleaning fluid to a flush chamber behind the main dynamic seal.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SCS-605010
Product Name SCS Series Single Passage Rotary Union
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.620"
Connection ASME-BPE & DIN 32676
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Two Passage 1/4
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid; Vacuum
Port Size 1/4"; 1"
View Details
Pneumatic Rotary Union with 100 rpm Rotating Speed - LP020-03A - JINPAT Electronics
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Oil; Gas; Liquid
Port Size 3/8"
View Details
Hydraulic Rotary Swivels -  - United Equipment Accessories, Inc.
United Equipment Accessories, Inc.
Specs
Number of Ports 2; 6; 12 or Less Ports
Media / Application Air / Pneumatic; Hydraulic Fluid; Oil; Fuel
Features Slip Ring
View Details