DSTI - Dynamic Sealing Technologies, Inc. HPS Series 6 Passage Rotary Union HPS-4360

Description
The 6 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet
Description
The 6 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPS Series 6 Passage Rotary Union - HPS-4360 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
HPS Series 6 Passage Rotary Union
HPS-4360
HPS Series 6 Passage Rotary Union HPS-4360
The 6 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

The 6 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number HPS-4360
Product Name HPS Series 6 Passage Rotary Union
Number of Ports 6
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.203"
Connection UNF & NPS
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

SE Series 6 Passage Rotary Union - SE-1161 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 6
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
View Details
Air Rotary Union - QCN0101-03P2-02P1-01EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Single Passage G1/4” NPT Rotating Union - 1116-485-463 - Deublin Co.
Specs
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 1/4"; M16 x 1.5
View Details