DSTI - Dynamic Sealing Technologies, Inc. HPS Series 16 Passage Rotary Union HPS-43160

Description
The 16 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet
Description
The 16 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPS Series 16 Passage Rotary Union - HPS-43160 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
HPS Series 16 Passage Rotary Union
HPS-43160
HPS Series 16 Passage Rotary Union HPS-43160
The 16 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

The 16 passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number HPS-43160
Product Name HPS Series 16 Passage Rotary Union
Number of Ports 16
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.203"
Connection UNF & NPS
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

BCI™ Rotary Unions -  - KADANT
Specs
Media / Application Steam
Port Size 3/4" (optional feature); 1" (optional feature); 1½" (optional feature)
Port Direction Straight (optional feature); Elbow (optional feature)
View Details
HPS Series Single Passage Rotary Union - HPS-4510 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.438"
View Details
Rotating Union, Quad Path SAE 4 - 32-4244-00 - Vektek, LLC
Specs
Number of Ports 4
Media / Application Hydraulic Fluid
Connection SAE 4
View Details