Vektek, LLC Rotating Union, 6 Path, SAE , 12 Circuit 32-6246-00-ES12A

Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet
Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotating Union, 6 Path, SAE , 12 Circuit - 32-6246-00-ES12A - Vektek, LLC
Emporia, KS, USA
Rotating Union, 6 Path, SAE , 12 Circuit
32-6246-00-ES12A
Rotating Union, 6 Path, SAE , 12 Circuit 32-6246-00-ES12A
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.

Available with electrical slip ring option

Operating Parameter Guidelines:

  • Max Pressure: 5,000 psi.
  • Max. Vacuum: 30Hg.
  • Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring.
  • Max. Temperature: 350° F.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Rotary Unions
Product Number 32-6246-00-ES12A
Product Name Rotating Union, 6 Path, SAE , 12 Circuit
Number of Ports 6
Media / Application Hydraulic Fluid
Connection SAE
Port Direction Straight
Features Slip Ring; Thru-bore
Unlock Full Specs
to access all available technical data

Similar Products

Rotating Union, 6 Path, MM , 6 Circuit - 32-6246-01-ES6A - Vektek, LLC
Specs
Number of Ports 6
Media / Application Hydraulic Fluid
Port Direction Straight
View Details
Pneumatic Low Torque Rotary Union - LPPL06-08A-EN - JINPAT Electronics
Specs
Number of Ports 8
Media / Application Air / Pneumatic; Nitrogen
Port Direction Straight
View Details
Air Rotary Union - QCN0201-07P-02EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Measuring Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details