DSTI - Dynamic Sealing Technologies, Inc. GP Series 2 Passage Rotary Union GP-220

Description
GP Series (General Purpose) Rotary Unions The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet
Description
GP Series (General Purpose) Rotary Unions The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GP Series 2 Passage Rotary Union - GP-220 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
GP Series 2 Passage Rotary Union
GP-220
GP Series 2 Passage Rotary Union GP-220
GP Series (General Purpose) Rotary Unions The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

GP Series (General Purpose) Rotary Unions
The GP Series 2-passage rotary unions are commonly used to connect supply and return lines to rotating equipment. They are suitable for water, hydraulic, pneumatic and other medias. Many GP Series products are also available as RotaRing™ rotary union/slip ring assemblies.

The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number GP-220
Product Name GP Series 2 Passage Rotary Union
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/4"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

HVH Series 8 Passage Rotary Union - HVH-3681 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 8
Media / Application Air / Pneumatic; Water; Oil; Gas
Port Size 7/8"
View Details
Rotary Unions Power / signal + Pneumatic /Hydraulic 10MPa - QCN0201-06P1 - CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8"
Pressure 1450 psi (1021 m H2O)
View Details
Two Passage 1/2
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Vacuum
Port Size 1/2"
View Details