DSTI - Dynamic Sealing Technologies, Inc. SE Series 8 Passage Rotary Union SE-1181

Description
SE Series Rotary Unions with SAE-4 Connections The SE Series 8-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. The 8-passage SE products are commonly used to supply hydraulic fluid to workholding fixtures for machine tool applications.
Datasheet
Description
SE Series Rotary Unions with SAE-4 Connections The SE Series 8-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. The 8-passage SE products are commonly used to supply hydraulic fluid to workholding fixtures for machine tool applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE Series 8 Passage Rotary Union - SE-1181 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SE Series 8 Passage Rotary Union
SE-1181
SE Series 8 Passage Rotary Union SE-1181
SE Series Rotary Unions with SAE-4 Connections The SE Series 8-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. The 8-passage SE products are commonly used to supply hydraulic fluid to workholding fixtures for machine tool applications.

SE Series Rotary Unions with SAE-4 Connections
The SE Series 8-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed with both o-ring face and female SAE-4 connections on the shaft for increased mounting flexibility. The 8-passage SE products are commonly used to supply hydraulic fluid to workholding fixtures for machine tool applications.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SE-1181
Product Name SE Series 8 Passage Rotary Union
Number of Ports 8
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
Connection Female Straight Thread; SAE 4
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Series RU016 4 Pass Threaded Shaft Rotary Union - 10055-1604-000 - Rotary Systems, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1"
View Details
HVH Series 4 Passage Rotary Union - HVH-3741 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Water; Oil; Gas
Port Size 1¼"
View Details
CorrPro® Rotary Joints -  - KADANT
Specs
Media / Application Steam
Pressure 300 psi (211 m H2O)
Speed 600 rpm
View Details