DSTI - Dynamic Sealing Technologies, Inc. GP Series 4 Passage Rotary Union GP-141

Description
GP Series (General Purpose) Rotary Unions The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Description
GP Series (General Purpose) Rotary Unions The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.
Datasheet
Datasheet Summary
Powered by GS/AI

The GP Series 4 Passage Rotary Union, specifically part number GP-141, is designed for transferring fluids in rotating applications, such as connecting hydraulic and pneumatic lines to rotary tables. It features an all-steel construction, ensuring durability in demanding environments. The rotary union incorporates dual ball bearings, which enhance its performance and reliability under various operational conditions. This model supports multiple independent flow channels, allowing for the simultaneous handling of different types of fluids. The unique shaft configuration includes individual female tapped passages with an O-ring gland for optional flange mounting, providing flexibility in installation. Additionally, tapped holes on the end of the housing facilitate secure mounting of the assembly. Engineers considering this product should evaluate its specifications, including operating pressure and temperature ranges, to ensure compatibility with their specific applications.

Datasheet Summary
Powered by GS/AI

The GP Series 4 Passage Rotary Union, specifically part number GP-141, is designed for transferring fluids in rotating applications, such as connecting hydraulic and pneumatic lines to rotary tables. It features an all-steel construction, ensuring durability in demanding environments. The rotary union incorporates dual ball bearings, which enhance its performance and reliability under various operational conditions. This model supports multiple independent flow channels, allowing for the simultaneous handling of different types of fluids. The unique shaft configuration includes individual female tapped passages with an O-ring gland for optional flange mounting, providing flexibility in installation. Additionally, tapped holes on the end of the housing facilitate secure mounting of the assembly. Engineers considering this product should evaluate its specifications, including operating pressure and temperature ranges, to ensure compatibility with their specific applications.

Suppliers

Company
Product
Description
Supplier Links
GP Series 4 Passage Rotary Union - GP-141 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
GP Series 4 Passage Rotary Union
GP-141
GP Series 4 Passage Rotary Union GP-141
GP Series (General Purpose) Rotary Unions The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications. The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

GP Series (General Purpose) Rotary Unions
The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding applications.
The GP series unions have a unique shaft configuration that consists of individual female tapped passages with an o-ring gland around each for optional flange mounting. There are also tapped holes on the end of the housing for mounting the assembly.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number GP-141
Product Name GP Series 4 Passage Rotary Union
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/8"
Connection Female NPT; Female Straight Thread (optional feature); Female BSP (optional feature); NPTF
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

TC Single Flow Passage Rotary Union - TC-2540 - Scott Rotary Seals
Specs
Number of Ports 1
Media / Application Steam; Water
Port Size 4"
View Details
GP Series 2 Passage Rotary Union - GP-621 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1"
View Details
Rotary Coupling - Load/Unload Commonly Controlled - Carr Lane Manufacturing Co.
Specs
Number of Ports 2 (optional feature); 3 (optional feature); 4 (optional feature); 5 (optional feature); 6 (optional feature); 8 (optional feature); 10
Media / Application Hydraulic Fluid
Port Size 1/4"
View Details