DSTI - Dynamic Sealing Technologies, Inc. SE Series 12 Passage Rotary Union SE-11121

Description
SE Series Rotary Unions with SAE-4 Connections The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 12-passage SE Series rotary union features a compact two-stage housing design. Shafts offer both SAE-4 porting or optional o-ring face mounting options. Standard configuration has permanent plugs in the end holes, therefore “-NP” must be added to the end of the part # for applications where face mounting is preferred.
Datasheet
Description
SE Series Rotary Unions with SAE-4 Connections The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 12-passage SE Series rotary union features a compact two-stage housing design. Shafts offer both SAE-4 porting or optional o-ring face mounting options. Standard configuration has permanent plugs in the end holes, therefore “-NP” must be added to the end of the part # for applications where face mounting is preferred.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE Series 12 Passage Rotary Union - SE-11121 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SE Series 12 Passage Rotary Union
SE-11121
SE Series 12 Passage Rotary Union SE-11121
SE Series Rotary Unions with SAE-4 Connections The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 12-passage SE Series rotary union features a compact two-stage housing design. Shafts offer both SAE-4 porting or optional o-ring face mounting options. Standard configuration has permanent plugs in the end holes, therefore “-NP” must be added to the end of the part # for applications where face mounting is preferred.

SE Series Rotary Unions with SAE-4 Connections
The SE Series 12-passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 12-passage SE Series rotary union features a compact two-stage housing design.

Shafts offer both SAE-4 porting or optional o-ring face mounting options. Standard configuration has permanent plugs in the end holes, therefore “-NP” must be added to the end of the part # for applications where face mounting is preferred.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SE-11121
Product Name SE Series 12 Passage Rotary Union
Number of Ports 12
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
Connection Female Straight Thread; SAE 4
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

ELSN™ Rotary Joints -  - KADANT
Specs
Number of Ports 2
Media / Application Steam; Thermal Oil
Port Direction Straight (optional feature); Elbow (optional feature)
View Details
HPS Series 16 Passage Rotary Union - HPS-43160 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 16
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.203"
View Details
Rotating Union, 6 Path, SAE , 12 Circuit - 32-6246-00-ES12A - Vektek, LLC
Specs
Number of Ports 6
Media / Application Hydraulic Fluid
Connection SAE
View Details