DSTI - Dynamic Sealing Technologies, Inc. Electrical Slip Ring, EST Series EST18

Description
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.
Datasheet
Description
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Slip Ring, EST Series - EST18 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Electrical Slip Ring, EST Series
EST18
Electrical Slip Ring, EST Series EST18
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.

The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts.
The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number EST18
Product Name Electrical Slip Ring, EST Series
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 18
Speed 250 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Flange Slip Ring DHS075 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
High Amperage Slip Ring Assemblies -  - Conductix-Wampfler
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Current 600 to 3000 amps
View Details
Ethernet Thru-bore Slip Ring, ESET Series - ESET8 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 8
Speed 250 rpm
View Details