DSTI - Dynamic Sealing Technologies, Inc. Electrical Slip Ring, EST Series EST12

Description
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.
Datasheet
Description
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Slip Ring, EST Series - EST12 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Electrical Slip Ring, EST Series
EST12
Electrical Slip Ring, EST Series EST12
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.

The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts.
The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require lubrication and produce virtually no wear debris. Models are available in 6, 12, 18, and 24 circuits.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number EST12
Product Name Electrical Slip Ring, EST Series
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 12
Speed 250 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Through Bore Slip Ring For Video Systems -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 25
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ethernet Compact Slip Ring, ESE Series - ESE2358 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 45
Speed 250 rpm
View Details
Slip Rings - F 2514 * - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 10 amps
Outer Diameter 88 inch (2235 mm)
View Details