The ESM420 electrical slip ring from DSTI is designed for transferring power and data between stationary and rotating components. It features high-quality gold-on-gold contacts, which minimize electrical noise and support data speeds of up to 50 megabits per second. The slip ring is available with 24 circuits and can handle a maximum voltage of 240V AC/DC and current ratings of 2A, 5A, or 10A depending on the circuit configuration. The ESM420 operates at a maximum speed of 250 RPM and is constructed with silver-plated copper lead wires, ensuring reliable signal transmission. It is suitable for various applications requiring both analog and digital signal transfer. The slip ring is also equipped with splash seals for protection against dust and moisture, making it suitable for use in challenging environments. The operating temperature range is from -40°F to 176°F (-40°C to +80°C). Engineers considering the ESM420 should evaluate its specifications against their project requirements, particularly in terms of circuit options, current capacity, and environmental conditions.
The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise.
The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with 2, 5, and 10 amp circuit combinations.
| DSTI - Dynamic Sealing Technologies, Inc. | |
|---|---|
| Product Category | Slip Rings |
| Product Number | ESM420 |
| Product Name | Electrical Slip Ring, ESM Series |
| Slip Ring Design | Capsule |
| Configuration | Drum Type |
| Total # of Circuits | 24 |
| Speed | 250 rpm |