JiuJiang Ingiant Technology Co., Ltd. Ingiant solid shaft slip ring for Test equipment

Description
Ingiant solid shaft slip ring for Test equipment, High Amp Slip Ring, pancake slipring, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slipring, Specification Outline Drawing of The Item Application Filed Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields. Our advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements. 3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world. Factory Scene Application Filed Robots/Turntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Constructi on machinery Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/ Our Advantage 1) Product advantage: High quality, Cost effective,IP protection rated, High reliability low maintenance, Integration of high frequency channels , Standard units and custom design, Suitable for extreme environments, Explosion proof units, Transmission of high definition video with high frame rate, 360 degree continuous panning, Integration of rotary joints and Ethernet, Fully gimbaled systems, Twist capsule integration ,Long life. 2) Company advantage: Ingiant provides reliable and durable fluid sealing solutions for today’s high-tech military and defense applications. A slip ring is an electromechanical device that allows the transmission of power and electrical signals from a stationary to a rotating structure. Also called a rotary electrical joint, to enable high speed data transmission under EMI sensitive environments, we develop a special line of slip rings. There are over 11,000 standard slip rings for you to choose from. If you can’t find a match, you can always contact us for help. Ingiant could not only provide standard industrial slip rings, but also customize different slip rings according to customer’s different requirements. 3) Excellent after-sales and technical support service: by providing high-quality products and technical services, Ingiant has a live, rich experience team can response your requests when you reach out to us for after-sales and techinical support service request, our goods are guaranteed for 12 months from date of sale,under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products. Moreover, Ingiant provides customized service to meet various demands of clients so Ingiant obtained a excellent reputation from the industry.
Request a Quote
Description
Ingiant solid shaft slip ring for Test equipment, High Amp Slip Ring, pancake slipring, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slipring, Specification Outline Drawing of The Item Application Filed Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields. Our advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements. 3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world. Factory Scene Application Filed Robots/Turntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Constructi on machinery Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/ Our Advantage 1) Product advantage: High quality, Cost effective,IP protection rated, High reliability low maintenance, Integration of high frequency channels , Standard units and custom design, Suitable for extreme environments, Explosion proof units, Transmission of high definition video with high frame rate, 360 degree continuous panning, Integration of rotary joints and Ethernet, Fully gimbaled systems, Twist capsule integration ,Long life. 2) Company advantage: Ingiant provides reliable and durable fluid sealing solutions for today’s high-tech military and defense applications. A slip ring is an electromechanical device that allows the transmission of power and electrical signals from a stationary to a rotating structure. Also called a rotary electrical joint, to enable high speed data transmission under EMI sensitive environments, we develop a special line of slip rings. There are over 11,000 standard slip rings for you to choose from. If you can’t find a match, you can always contact us for help. Ingiant could not only provide standard industrial slip rings, but also customize different slip rings according to customer’s different requirements. 3) Excellent after-sales and technical support service: by providing high-quality products and technical services, Ingiant has a live, rich experience team can response your requests when you reach out to us for after-sales and techinical support service request, our goods are guaranteed for 12 months from date of sale,under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products. Moreover, Ingiant provides customized service to meet various demands of clients so Ingiant obtained a excellent reputation from the industry.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ingiant solid shaft slip ring for Test equipment -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
Ingiant solid shaft slip ring for Test equipment
Ingiant solid shaft slip ring for Test equipment
Ingiant solid shaft slip ring for Test equipment, High Amp Slip Ring, pancake slipring, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slipring, Specification Outline Drawing of The Item Application Filed Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields. Our advantage 1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world. 2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements. 3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world. Factory Scene Application Filed Robots/Turntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Constructi on machinery Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/ Our Advantage 1) Product advantage: High quality, Cost effective,IP protection rated, High reliability low maintenance, Integration of high frequency channels , Standard units and custom design, Suitable for extreme environments, Explosion proof units, Transmission of high definition video with high frame rate, 360 degree continuous panning, Integration of rotary joints and Ethernet, Fully gimbaled systems, Twist capsule integration ,Long life. 2) Company advantage: Ingiant provides reliable and durable fluid sealing solutions for today’s high-tech military and defense applications. A slip ring is an electromechanical device that allows the transmission of power and electrical signals from a stationary to a rotating structure. Also called a rotary electrical joint, to enable high speed data transmission under EMI sensitive environments, we develop a special line of slip rings. There are over 11,000 standard slip rings for you to choose from. If you can’t find a match, you can always contact us for help. Ingiant could not only provide standard industrial slip rings, but also customize different slip rings according to customer’s different requirements. 3) Excellent after-sales and technical support service: by providing high-quality products and technical services, Ingiant has a live, rich experience team can response your requests when you reach out to us for after-sales and techinical support service request, our goods are guaranteed for 12 months from date of sale,under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products. Moreover, Ingiant provides customized service to meet various demands of clients so Ingiant obtained a excellent reputation from the industry.

Ingiant solid shaft slip ring for Test equipment,
High Amp Slip Ring, pancake slipring, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slipring,

Specification


Outline Drawing of The Item


Application Filed

Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable reelers,Construction machines,Capping machines,recreation facilities ,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales and other fields.

Our advantage

1) Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold plating, with small torque, stable operation and excellent transmission performance. 10 million revolutions of quality assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar products in the world.

2) Company advantage: Ingiant provides various high-precision conductive slip rings and technical support for various military, aviation, navigation, wind power, automation equipment, research institutes and colleges for a long time. We have more than 50 national patents, and a experienced R&D team with more than 10 years experienced senior engineers in the industry, more than 100 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. As a high-end conductive slip ring manufacturer, the company not only provides high-quality standard products, but also relies on our technical advantages, focusing on providing high quality products to meet customers high requirements.

3) Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict qualitycontrol system, perfect pre-sale and after-sales service, Ingiant obtain strusts from more and more customers all over the world.

Factory Scene

Application Filed
Robots/Turntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Construction machinery Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/

Our Advantage
1) Product advantage: High quality, Cost effective,IP protection rated, High reliability low maintenance, Integration of high frequency channels , Standard units and custom design, Suitable for extreme environments, Explosion proof units, Transmission of high definition video with high frame rate, 360 degree continuous panning, Integration of rotary joints and Ethernet, Fully gimbaled systems, Twist capsule integration ,Long life.
2) Company advantage: Ingiant provides reliable and durable fluid sealing solutions for today’s high-tech military and defense applications. A slip ring is an electromechanical device that allows the transmission of power and electrical signals from a stationary to a rotating structure. Also called a rotary electrical joint, to enable high speed data transmission under EMI sensitive environments, we develop a special line of slip rings. There are over 11,000 standard slip rings for you to choose from. If you can’t find a match, you can always contact us for help. Ingiant could not only provide standard industrial slip rings, but also customize different slip rings according to customer’s different requirements.
3) Excellent after-sales and technical support service: by providing high-quality products and technical services, Ingiant has a live, rich experience team can response your requests when you reach out to us for after-sales and techinical support service request, our goods are guaranteed for 12 months from date of sale,under guaranteed time non human damage, free maintenance or replacement for quality problems arising from the products. Moreover, Ingiant provides customized service to meet various demands of clients so Ingiant obtained a excellent reputation from the industry.

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name Ingiant solid shaft slip ring for Test equipment
Total # of Circuits 13
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Customized Fiber Optic Slip Ring For Antennas -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 2000 rpm
Operating Temp -40 to 185 F (-40 to 85 C)
Features Moisture Proof; Military Grade
View Details
Ingiant 70mm Through Bore Slip Ring For Industrial Machines -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 13
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant optoelectronic slip rings combined 4-channel fiber optic + 140-channel electrical slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 140
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant 60mm 2A~50A through bore slip ring for construction machinery -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 10
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details