DSTI - Dynamic Sealing Technologies, Inc. Ethernet Compact Slip Ring, ESE Series ESE24278

Description
The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise. ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power connections. Utilizing high performance gold-on-gold contacts, the ESE Series feature low electrical noise and Ethernet cables terminated with RJ45 connectors. Standard models are available from 8 - 51 circuits. Thru-bore options also available.
Description
The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise. ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power connections. Utilizing high performance gold-on-gold contacts, the ESE Series feature low electrical noise and Ethernet cables terminated with RJ45 connectors. Standard models are available from 8 - 51 circuits. Thru-bore options also available.
Datasheet
Datasheet Summary
Powered by GS/AI

The ESE24278 is an Ethernet Compact Slip Ring from the ESE Series by DSTI, designed for transferring power and data in rotating applications. It supports 100Base-T and 1000Base-T Ethernet connections and features a compact capsule design with high-quality gold-on-gold contacts, ensuring low electrical noise. The slip ring is capable of handling a maximum operating speed of 250 RPM and supports data speeds up to 1 Gbps. It offers a variety of circuit options, with standard configurations ranging from 8 to 51 circuits, and can accommodate power connections of 2, 5, and 10 amps. The slip ring is terminated with RJ45 connectors and is compliant with IEEE 802.3 formats. It operates effectively within a temperature range of -40¬8F to 176¬8F (-40¬8C to +80¬8C) and is designed with splash seals for protection against dust and moisture.

Datasheet Summary
Powered by GS/AI

The ESE24278 is an Ethernet Compact Slip Ring from the ESE Series by DSTI, designed for transferring power and data in rotating applications. It supports 100Base-T and 1000Base-T Ethernet connections and features a compact capsule design with high-quality gold-on-gold contacts, ensuring low electrical noise. The slip ring is capable of handling a maximum operating speed of 250 RPM and supports data speeds up to 1 Gbps. It offers a variety of circuit options, with standard configurations ranging from 8 to 51 circuits, and can accommodate power connections of 2, 5, and 10 amps. The slip ring is terminated with RJ45 connectors and is compliant with IEEE 802.3 formats. It operates effectively within a temperature range of -40¬8F to 176¬8F (-40¬8C to +80¬8C) and is designed with splash seals for protection against dust and moisture.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Compact Slip Ring, ESE Series - ESE24278 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Ethernet Compact Slip Ring, ESE Series
ESE24278
Ethernet Compact Slip Ring, ESE Series ESE24278
The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise. ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power connections. Utilizing high performance gold-on-gold contacts, the ESE Series feature low electrical noise and Ethernet cables terminated with RJ45 connectors. Standard models are available from 8 - 51 circuits. Thru-bore options also available.

The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise.

ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power connections. Utilizing high performance gold-on-gold contacts, the ESE Series feature low electrical noise and Ethernet cables terminated with RJ45 connectors. Standard models are available from 8 - 51 circuits. Thru-bore options also available.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number ESE24278
Product Name Ethernet Compact Slip Ring, ESE Series
Slip Ring Design Capsule
Total # of Circuits 41
Speed 250 rpm
Maximum Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Fiber Optic Slip Ring For Ethernet SystemsHS-10F -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 2000 rpm
Operating Temp -40 to 185 F (-40 to 85 C)
Features Moisture Proof; Military Grade
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Rings - F 2512 - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 10 amps
Outer Diameter 88 inch (2235 mm)
View Details
Miniature Slip Ring with Reliable Performance - LPM-06F - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 6
Speed 0.0 to 300 rpm
View Details