DRUM-MATES Inc. Auto-Load, Drum Roller DM-55TDR

Description
Saves Time, Labor & Money Easy Loading By Hand Truck... Built-in hydraulic system positions drums easily and quickly for rotation! Provides easier "Hands-off" drum handling and mixing. Accepts a loaded 55 gal. steel drum from a standing position and moves it hydraulically to horizontal and rotates the drum until contents are mixed. A selector switch and on-off buttons control the motors. A single valve controls the hydraulic tilter for positioning the drum on the Rotator. Minimal time, labor and operating costs. Polyethylene drums can also be used with modification. Standard motor: 1 Hp., 115VAC/1PH. Operating capacity: approx. 400 lbs/dry @ 20 Rpm, 1000 lbs/liquid @ 5 Rpm. Specifications apply to standard 22½” diameter steel drum. Shipping Wt. 579 lbs Benefits & Applications Eliminate material transfer, clean-up, special vessels and special apparatus. Ensure product homogeneity. Mix, blend, or tumble. Using a roller or rotator with material closed inside the drum you eliminate spillage, splashing of dangerous contents on workers and the risk of contamination. New uses of drum rollers and rotators are being discovered all the time and could be the solution to a problem in your plant. Helps same time, labor and money.
Datasheet
Description
Saves Time, Labor & Money Easy Loading By Hand Truck... Built-in hydraulic system positions drums easily and quickly for rotation! Provides easier "Hands-off" drum handling and mixing. Accepts a loaded 55 gal. steel drum from a standing position and moves it hydraulically to horizontal and rotates the drum until contents are mixed. A selector switch and on-off buttons control the motors. A single valve controls the hydraulic tilter for positioning the drum on the Rotator. Minimal time, labor and operating costs. Polyethylene drums can also be used with modification. Standard motor: 1 Hp., 115VAC/1PH. Operating capacity: approx. 400 lbs/dry @ 20 Rpm, 1000 lbs/liquid @ 5 Rpm. Specifications apply to standard 22½” diameter steel drum. Shipping Wt. 579 lbs Benefits & Applications Eliminate material transfer, clean-up, special vessels and special apparatus. Ensure product homogeneity. Mix, blend, or tumble. Using a roller or rotator with material closed inside the drum you eliminate spillage, splashing of dangerous contents on workers and the risk of contamination. New uses of drum rollers and rotators are being discovered all the time and could be the solution to a problem in your plant. Helps same time, labor and money.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto-Load, Drum Roller - DM-55TDR - DRUM-MATES Inc.
Lumberton, NJ, USA
Auto-Load, Drum Roller
DM-55TDR
Auto-Load, Drum Roller DM-55TDR
Saves Time, Labor & Money Easy Loading By Hand Truck... Built-in hydraulic system positions drums easily and quickly for rotation! Provides easier "Hands-off" drum handling and mixing. Accepts a loaded 55 gal. steel drum from a standing position and moves it hydraulically to horizontal and rotates the drum until contents are mixed. A selector switch and on-off buttons control the motors. A single valve controls the hydraulic tilter for positioning the drum on the Rotator. Minimal time, labor and operating costs. Polyethylene drums can also be used with modification. Standard motor: 1 Hp., 115VAC/1PH. Operating capacity: approx. 400 lbs/dry @ 20 Rpm, 1000 lbs/liquid @ 5 Rpm. Specifications apply to standard 22½” diameter steel drum. Shipping Wt. 579 lbs Benefits & Applications Eliminate material transfer, clean-up, special vessels and special apparatus. Ensure product homogeneity. Mix, blend, or tumble. Using a roller or rotator with material closed inside the drum you eliminate spillage, splashing of dangerous contents on workers and the risk of contamination. New uses of drum rollers and rotators are being discovered all the time and could be the solution to a problem in your plant. Helps same time, labor and money.

Saves Time, Labor & Money Easy Loading By Hand Truck... Built-in hydraulic system positions drums easily and quickly for rotation! Provides easier "Hands-off" drum handling and mixing. Accepts a loaded 55 gal. steel drum from a standing position and moves it hydraulically to horizontal and rotates the drum until contents are mixed. A selector switch and on-off buttons control the motors. A single valve controls the hydraulic tilter for positioning the drum on the Rotator. Minimal time, labor and operating costs. Polyethylene drums can also be used with modification. Standard motor: 1 Hp., 115VAC/1PH. Operating capacity: approx. 400 lbs/dry @ 20 Rpm, 1000 lbs/liquid @ 5 Rpm. Specifications apply to standard 22½” diameter steel drum. Shipping Wt. 579 lbs

Benefits & Applications
Eliminate material transfer, clean-up, special vessels and special apparatus. Ensure product homogeneity. Mix, blend, or tumble. Using a roller or rotator with material closed inside the drum you eliminate spillage, splashing of dangerous contents on workers and the risk of contamination. New uses of drum rollers and rotators are being discovered all the time and could be the solution to a problem in your plant. Helps same time, labor and money.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number DM-55TDR
Product Name Auto-Load, Drum Roller
Equipment Type Dumper / Tilter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Dumper - DP-448-4048 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Dump Height 4 ft (12.19 dm)
View Details
Double Drum Roller - DM-55HDR/2 - DRUM-MATES Inc.
Specs
Equipment Type Dumper / Tilter (optional feature)
View Details
Pallet Lift - TL36 - Unidex, Inc.
Specs
Equipment Type Dumper / Tilter
Common Features Portable
Weight Capacity 2000 lbs (907 kg)
View Details
Premier Hydraulic Dumper - 35-2500 Series - DME Company
Specs
Equipment Type Dumper / Tilter
Tilt Angle 135 to ? degrees
View Details