DME Company Premier Hydraulic Dumper 35-2500 Series

Description
The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder mounts. We use a proven 1.5 h.p. hydraulic package with easy to service components and a separate oil reservoir. Designed for increased safety, this unit has solid side panels on the frame and a wider clearance between the frame and bucket to eliminate pinch points. The unit can be stopped anywhere in the up and down cycle simply by releasing the push button control. Our standard units all have 2,500 lbs. lift capacity and a gravity return. Units are powered by a pair of 2" bore, 2" rod, ram style cylinder. Special dust control and other hooded units use cylinders with a 3" bore and are powered on both the up and down cycles. Standard Features: Bucket Rotation 135 deg. Motor 1.5 h.p. NEMA 12 Electrical Enclosure Hydraulic Cylinders w/ 24" stroke, 2" bore, 2" rod Adjustable Retaining Bar 32" to 48" Up Cycle Completion, Limit Switch Down Cycle Flow Control Valve Cycle Time- 30 sec. Up, 15 sec. Down Replaceable Pivot Bearings Painted Ensign Blue Epoxy
Description
The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder mounts. We use a proven 1.5 h.p. hydraulic package with easy to service components and a separate oil reservoir. Designed for increased safety, this unit has solid side panels on the frame and a wider clearance between the frame and bucket to eliminate pinch points. The unit can be stopped anywhere in the up and down cycle simply by releasing the push button control. Our standard units all have 2,500 lbs. lift capacity and a gravity return. Units are powered by a pair of 2" bore, 2" rod, ram style cylinder. Special dust control and other hooded units use cylinders with a 3" bore and are powered on both the up and down cycles. Standard Features: Bucket Rotation 135 deg. Motor 1.5 h.p. NEMA 12 Electrical Enclosure Hydraulic Cylinders w/ 24" stroke, 2" bore, 2" rod Adjustable Retaining Bar 32" to 48" Up Cycle Completion, Limit Switch Down Cycle Flow Control Valve Cycle Time- 30 sec. Up, 15 sec. Down Replaceable Pivot Bearings Painted Ensign Blue Epoxy

Suppliers

Company
Product
Description
Supplier Links
Premier Hydraulic Dumper - 35-2500 Series - DME Company
Madison Heights, MI, USA
Premier Hydraulic Dumper
35-2500 Series
Premier Hydraulic Dumper 35-2500 Series
The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder mounts. We use a proven 1.5 h.p. hydraulic package with easy to service components and a separate oil reservoir. Designed for increased safety, this unit has solid side panels on the frame and a wider clearance between the frame and bucket to eliminate pinch points. The unit can be stopped anywhere in the up and down cycle simply by releasing the push button control. Our standard units all have 2,500 lbs. lift capacity and a gravity return. Units are powered by a pair of 2" bore, 2" rod, ram style cylinder. Special dust control and other hooded units use cylinders with a 3" bore and are powered on both the up and down cycles. Standard Features: Bucket Rotation 135 deg. Motor 1.5 h.p. NEMA 12 Electrical Enclosure Hydraulic Cylinders w/ 24" stroke, 2" bore, 2" rod Adjustable Retaining Bar 32" to 48" Up Cycle Completion, Limit Switch Down Cycle Flow Control Valve Cycle Time- 30 sec. Up, 15 sec. Down Replaceable Pivot Bearings Painted Ensign Blue Epoxy

The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder mounts. We use a proven 1.5 h.p. hydraulic package with easy to service components and a separate oil reservoir. Designed for increased safety, this unit has solid side panels on the frame and a wider clearance between the frame and bucket to eliminate pinch points. The unit can be stopped anywhere in the up and down cycle simply by releasing the push button control. Our standard units all have 2,500 lbs. lift capacity and a gravity return. Units are powered by a pair of 2" bore, 2" rod, ram style cylinder. Special dust control and other hooded units use cylinders with a 3" bore and are powered on both the up and down cycles.

Standard Features:

  • Bucket Rotation 135 deg.
  • Motor 1.5 h.p.
  • NEMA 12 Electrical Enclosure
  • Hydraulic Cylinders w/ 24" stroke, 2" bore, 2" rod
  • Adjustable Retaining Bar 32" to 48"
  • Up Cycle Completion, Limit Switch
  • Down Cycle Flow Control Valve
  • Cycle Time- 30 sec. Up, 15 sec. Down
  • Replaceable Pivot Bearings
  • Painted Ensign Blue Epoxy
Supplier's Site

Technical Specifications

  DME Company
Product Category Dumpers, Tilters, and Inverters
Product Number 35-2500 Series
Product Name Premier Hydraulic Dumper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

High Reach Dumper - HRDP-496-5448 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Dump Height 8 ft (24.38 dm)
View Details
Upenders -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Equipment Type Inverter / Upender
Weight Capacity 2000 to 10000 lbs (907 to 4535 kg)
Tilt Angle 0 to 90 degrees
View Details
Stationary Upender - SU36-10 - Econo Lift Limited
Specs
Equipment Type Inverter / Upender
Weight Capacity 1000 lbs (454 kg)
Dump Height 0.8333 ft (2.54 dm)
View Details
Rolo Box Dumper -  - SP Industries, Inc.
SP Industries, Inc.
Specs
Equipment Type Dumper / Tilter (optional feature)
View Details