DRUM-MATES Inc. Single Drum Roller DM-55HDR

Description
Powerful 1/2 hp, 115VAC/1PH motor, cap. 400 lbs/dry, 1000 lbs/liquid @ 10 Rpm For standard 22½” diameter steel drums; Ship Wt. 263 lbs Eliminate material transfer, clean-up, special vessels and special apparatus. Ensure product homogeneity. Mix, blend, or tumble. Using a roller or rotator with material closed inside the drum you eliminate spillage, splashing of dangerous contents on workers and the risk of contamination. New uses of drum rollers and rotators are being discovered all the time and could be the solution to a problem in your plant. Helps same time, labor and money.
Datasheet
Description
Powerful 1/2 hp, 115VAC/1PH motor, cap. 400 lbs/dry, 1000 lbs/liquid @ 10 Rpm For standard 22½” diameter steel drums; Ship Wt. 263 lbs Eliminate material transfer, clean-up, special vessels and special apparatus. Ensure product homogeneity. Mix, blend, or tumble. Using a roller or rotator with material closed inside the drum you eliminate spillage, splashing of dangerous contents on workers and the risk of contamination. New uses of drum rollers and rotators are being discovered all the time and could be the solution to a problem in your plant. Helps same time, labor and money.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Drum Roller - DM-55HDR - DRUM-MATES Inc.
Lumberton, NJ, USA
Single Drum Roller
DM-55HDR
Single Drum Roller DM-55HDR
Powerful 1/2 hp, 115VAC/1PH motor, cap. 400 lbs/dry, 1000 lbs/liquid @ 10 Rpm For standard 22½” diameter steel drums; Ship Wt. 263 lbs Eliminate material transfer, clean-up, special vessels and special apparatus. Ensure product homogeneity. Mix, blend, or tumble. Using a roller or rotator with material closed inside the drum you eliminate spillage, splashing of dangerous contents on workers and the risk of contamination. New uses of drum rollers and rotators are being discovered all the time and could be the solution to a problem in your plant. Helps same time, labor and money.

Powerful 1/2 hp, 115VAC/1PH motor, cap. 400 lbs/dry, 1000 lbs/liquid @ 10 Rpm
For standard 22½” diameter steel drums; Ship Wt. 263 lbs

Eliminate material transfer, clean-up, special vessels and special apparatus. Ensure product homogeneity. Mix, blend, or tumble. Using a roller or rotator with material closed inside the drum you eliminate spillage, splashing of dangerous contents on workers and the risk of contamination. New uses of drum rollers and rotators are being discovered all the time and could be the solution to a problem in your plant. Helps same time, labor and money.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number DM-55HDR
Product Name Single Drum Roller
Equipment Type Dumper / Tilter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High Reach Dumper - HRDP-6120-4848 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 10 ft (30.48 dm)
View Details
Pallet Lift - TL36 - Unidex, Inc.
Specs
Equipment Type Dumper / Tilter
Common Features Portable
Weight Capacity 2000 lbs (907 kg)
View Details
 - Model 104121 - VAC-U-MAX
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Bag
Common Features Vibrator (optional feature)
View Details
 - TSU Standard Upender - Titan Worldwide
Specs
Equipment Type Inverter / Upender
Weight Capacity 25000 lbs (11338 kg)
Tilt Angle 1 to 90 degrees
View Details