The DP-236-4036 is an industrial dumper designed for smooth operation with a 2,000 lb capacity and 36 in dump height, featuring a 2 HP electric hydraulic power unit and push-button controls. It has a carriage dimension of 40 x 36 in and overall dimensions of 53 x 56 in, with a carriage height of 53 in and arc height of 99 in. The unit is constructed with machine-grade single-acting cylinders, hard chrome-plated shafts and pins, lifetime-lubricated bearings, and a baked enamel finish. The control panel is assembled in a UL-listed shop. It operates at a certified speed of 19 seconds and has a shipping weight of 1,010 lbs. The design minimizes footprint and includes an adjustable retaining bar.
These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | DP-236-4036 |
| Product Name | Standard Dumper |
| Equipment Type | Dumper / Tilter |