ToneCooling Technology Co., Ltd TC-AMD SP6 M87 CPU Cooler: High-Efficiency Thermal Solution for AMD Processors

Description
The TC-AMD SP6 M87 CPU Cooler is a high-performance thermal solution specifically designed for AMD processors, providing reliable cooling and optimal performance in demanding applications. This cooler is engineered to deliver superior heat dissipation while maintaining low noise levels and energy efficiency. Ideal for both high-performance computing and space-constrained environments, the TC-AMD SP6 M87 ensures that AMD processors run at optimal temperatures, preventing thermal throttling and ensuring system stability. Product model: TC-AMD SP6 M87 CPU type: TC-AMD SP6 Voltage: 12V Product size: 118mm*79mm*64.5mm Fan speed: PWM 3000-11000RPM Noise value: 58.50dBA (MAX) Air volume: 62.00CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 335W Material: copper base + aluminum fins + 5 heat pipes 1. Gaming PCs In high-performance gaming PCs, where processors are under heavy load for extended periods, the TC-AMD SP6 M87 provides the cooling necessary to prevent CPU overheating. This ensures that gamers enjoy smooth gameplay, with stable frame rates and no risk of thermal throttling during intense gaming sessions. 2. Workstations for Creative Professionals Creative professionals working in fields like 3D rendering, video editing, and graphic design rely on powerful AMD processors to handle complex tasks. The TC-AMD SP6 M87 helps keep processors cool during resource-heavy operations, ensuring optimal performance without overheating, which is crucial for productivity in these fields. 3. Enterprise Servers In enterprise servers utilizing AMD EPYC processors, the TC-AMD SP6 M87 ensures that these high-performance chips remain within safe operating temperatures. With its high airflow design and efficient thermal management, the cooler is ideal for keeping enterprise-level servers running reliably, even under constant heavy loads. 4. Embedded Systems and Industrial Applications For embedded systems used in industrial automation, IoT applications, or robotics, the TC-AMD SP6 M87 offers reliable cooling in compact environments. These systems often run continuously and require efficient cooling to maintain long-term reliability. The cooler’s durability and quiet operation make it a perfect fit for these applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote
Description
The TC-AMD SP6 M87 CPU Cooler is a high-performance thermal solution specifically designed for AMD processors, providing reliable cooling and optimal performance in demanding applications. This cooler is engineered to deliver superior heat dissipation while maintaining low noise levels and energy efficiency. Ideal for both high-performance computing and space-constrained environments, the TC-AMD SP6 M87 ensures that AMD processors run at optimal temperatures, preventing thermal throttling and ensuring system stability. Product model: TC-AMD SP6 M87 CPU type: TC-AMD SP6 Voltage: 12V Product size: 118mm*79mm*64.5mm Fan speed: PWM 3000-11000RPM Noise value: 58.50dBA (MAX) Air volume: 62.00CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 335W Material: copper base + aluminum fins + 5 heat pipes 1. Gaming PCs In high-performance gaming PCs, where processors are under heavy load for extended periods, the TC-AMD SP6 M87 provides the cooling necessary to prevent CPU overheating. This ensures that gamers enjoy smooth gameplay, with stable frame rates and no risk of thermal throttling during intense gaming sessions. 2. Workstations for Creative Professionals Creative professionals working in fields like 3D rendering, video editing, and graphic design rely on powerful AMD processors to handle complex tasks. The TC-AMD SP6 M87 helps keep processors cool during resource-heavy operations, ensuring optimal performance without overheating, which is crucial for productivity in these fields. 3. Enterprise Servers In enterprise servers utilizing AMD EPYC processors, the TC-AMD SP6 M87 ensures that these high-performance chips remain within safe operating temperatures. With its high airflow design and efficient thermal management, the cooler is ideal for keeping enterprise-level servers running reliably, even under constant heavy loads. 4. Embedded Systems and Industrial Applications For embedded systems used in industrial automation, IoT applications, or robotics, the TC-AMD SP6 M87 offers reliable cooling in compact environments. These systems often run continuously and require efficient cooling to maintain long-term reliability. The cooler’s durability and quiet operation make it a perfect fit for these applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-AMD SP6 M87 CPU Cooler: High-Efficiency Thermal Solution for AMD Processors -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-AMD SP6 M87 CPU Cooler: High-Efficiency Thermal Solution for AMD Processors
TC-AMD SP6 M87 CPU Cooler: High-Efficiency Thermal Solution for AMD Processors
The TC-AMD SP6 M87 CPU Cooler is a high-performance thermal solution specifically designed for AMD processors, providing reliable cooling and optimal performance in demanding applications. This cooler is engineered to deliver superior heat dissipation while maintaining low noise levels and energy efficiency. Ideal for both high-performance computing and space-constrained environments, the TC-AMD SP6 M87 ensures that AMD processors run at optimal temperatures, preventing thermal throttling and ensuring system stability. Product model: TC-AMD SP6 M87 CPU type: TC-AMD SP6 Voltage: 12V Product size: 118mm*79mm*64.5mm Fan speed: PWM 3000-11000RPM Noise value: 58.50dBA (MAX) Air volume: 62.00CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 335W Material: copper base + aluminum fins + 5 heat pipes 1. Gaming PCs In high-performance gaming PCs, where processors are under heavy load for extended periods, the TC-AMD SP6 M87 provides the cooling necessary to prevent CPU overheating. This ensures that gamers enjoy smooth gameplay, with stable frame rates and no risk of thermal throttling during intense gaming sessions. 2. Workstations for Creative Professionals Creative professionals working in fields like 3D rendering, video editing, and graphic design rely on powerful AMD processors to handle complex tasks. The TC-AMD SP6 M87 helps keep processors cool during resource-heavy operations, ensuring optimal performance without overheating, which is crucial for productivity in these fields. 3. Enterprise Servers In enterprise servers utilizing AMD EPYC processors, the TC-AMD SP6 M87 ensures that these high-performance chips remain within safe operating temperatures. With its high airflow design and efficient thermal management, the cooler is ideal for keeping enterprise-level servers running reliably, even under constant heavy loads. 4. Embedded Systems and Industrial Applications For embedded systems used in industrial automation, IoT applications, or robotics, the TC-AMD SP6 M87 offers reliable cooling in compact environments. These systems often run continuously and require efficient cooling to maintain long-term reliability. The cooler’s durability and quiet operation make it a perfect fit for these applications. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

The TC-AMD SP6 M87 CPU Cooler is a high-performance thermal solution specifically designed for AMD processors, providing reliable cooling and optimal performance in demanding applications. This cooler is engineered to deliver superior heat dissipation while maintaining low noise levels and energy efficiency. Ideal for both high-performance computing and space-constrained environments, the TC-AMD SP6 M87 ensures that AMD processors run at optimal temperatures, preventing thermal throttling and ensuring system stability.


  • Product model: TC-AMD SP6 M87
  • CPU type: TC-AMD SP6
  • Voltage: 12V
  • Product size: 118mm*79mm*64.5mm
  • Fan speed: PWM 3000-11000RPM
  • Noise value: 58.50dBA (MAX)
  • Air volume: 62.00CFM (MAX)
  • Fan plug: 4pin PWM
  • Bearing type: double ball bearing
  • Power consumption: 335W
  • Material: copper base + aluminum fins + 5 heat pipes

1. Gaming PCs

In high-performance gaming PCs, where processors are under heavy load for extended periods, the TC-AMD SP6 M87 provides the cooling necessary to prevent CPU overheating. This ensures that gamers enjoy smooth gameplay, with stable frame rates and no risk of thermal throttling during intense gaming sessions.

2. Workstations for Creative Professionals

Creative professionals working in fields like 3D rendering, video editing, and graphic design rely on powerful AMD processors to handle complex tasks. The TC-AMD SP6 M87 helps keep processors cool during resource-heavy operations, ensuring optimal performance without overheating, which is crucial for productivity in these fields.

3. Enterprise Servers

In enterprise servers utilizing AMD EPYC processors, the TC-AMD SP6 M87 ensures that these high-performance chips remain within safe operating temperatures. With its high airflow design and efficient thermal management, the cooler is ideal for keeping enterprise-level servers running reliably, even under constant heavy loads.

4. Embedded Systems and Industrial Applications

For embedded systems used in industrial automation, IoT applications, or robotics, the TC-AMD SP6 M87 offers reliable cooling in compact environments. These systems often run continuously and require efficient cooling to maintain long-term reliability. The cooler’s durability and quiet operation make it a perfect fit for these applications.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]


This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-AMD SP6 M87 CPU Cooler: High-Efficiency Thermal Solution for AMD Processors
Device Thermo-Electric Cooler
Unlock Full Specs
to access all available technical data

Similar Products

1U TC-LGA4189 CPU Liquid Cooler | Cu Block/Fin Server -  - ToneCooling Technology Co., Ltd
Specs
Device Liquid Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details