ToneCooling Technology Co., Ltd TC-AMD-AM4-R22: Efficient AM4 CPU Cooler

Description
The TC-AMD-AM4-R22 CPU Cooler is a high-performance cooling solution specifically designed to handle the thermal demands of AMD’s AM4 socket processors. Whether you’re building a high-performance gaming rig, an enterprise server, or a compact workstation, the TC-AMD-AM4-R22 ensures your system remains cool and operates efficiently, even under heavy loads. This cooler delivers reliable thermal management, offering a blend of performance, durability, and ease of installation. Product model: TC-AMD-AM4-R22 CPU type: TC-AMD-AM4 Voltage: 12V Product size: 98.8mm*100mm*124.8mm Fan speed: PWM 1900-3800RPM Noise value: 44.00dBA (MAX) Air volume: 61.46CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 200W Material: aluminum fins + 5 heat pipes 1. Gaming Systems In gaming systems, where AMD’s Ryzen processors power high-end GPUs and CPUs, the TC-AMD-AM4-R22 ensures that processors stay cool during long, intense gaming sessions. By preventing thermal throttling, it allows users to experience smoother gameplay with higher frame rates and consistent performance. 2. High-Performance Workstations For professionals working with resource-demanding applications such as 3D modeling, video editing, scientific simulations, and CAD, the TC-AMD-AM4-R22 cooler ensures that AMD processors operate efficiently and at stable temperatures. This is crucial for uninterrupted workflows and maintaining performance during long processing tasks. 3. Enterprise Servers In enterprise server environments, where reliable performance is critical, the TC-AMD-AM4-R22 cooler provides effective cooling for AMD processors. This cooler ensures that servers maintain optimal temperatures while running mission-critical applications, contributing to increased system uptime and reduced risk of overheating. 4. Data Centers The TC-AMD-AM4-R22 cooler is ideal for use in data centers, where systems operate 24/7 and need efficient heat dissipation. By managing processor temperatures effectively, the cooler contributes to overall server performance and reliability, ensuring that data center operations run smoothly without interruptions caused by overheating. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote
Description
The TC-AMD-AM4-R22 CPU Cooler is a high-performance cooling solution specifically designed to handle the thermal demands of AMD’s AM4 socket processors. Whether you’re building a high-performance gaming rig, an enterprise server, or a compact workstation, the TC-AMD-AM4-R22 ensures your system remains cool and operates efficiently, even under heavy loads. This cooler delivers reliable thermal management, offering a blend of performance, durability, and ease of installation. Product model: TC-AMD-AM4-R22 CPU type: TC-AMD-AM4 Voltage: 12V Product size: 98.8mm*100mm*124.8mm Fan speed: PWM 1900-3800RPM Noise value: 44.00dBA (MAX) Air volume: 61.46CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 200W Material: aluminum fins + 5 heat pipes 1. Gaming Systems In gaming systems, where AMD’s Ryzen processors power high-end GPUs and CPUs, the TC-AMD-AM4-R22 ensures that processors stay cool during long, intense gaming sessions. By preventing thermal throttling, it allows users to experience smoother gameplay with higher frame rates and consistent performance. 2. High-Performance Workstations For professionals working with resource-demanding applications such as 3D modeling, video editing, scientific simulations, and CAD, the TC-AMD-AM4-R22 cooler ensures that AMD processors operate efficiently and at stable temperatures. This is crucial for uninterrupted workflows and maintaining performance during long processing tasks. 3. Enterprise Servers In enterprise server environments, where reliable performance is critical, the TC-AMD-AM4-R22 cooler provides effective cooling for AMD processors. This cooler ensures that servers maintain optimal temperatures while running mission-critical applications, contributing to increased system uptime and reduced risk of overheating. 4. Data Centers The TC-AMD-AM4-R22 cooler is ideal for use in data centers, where systems operate 24/7 and need efficient heat dissipation. By managing processor temperatures effectively, the cooler contributes to overall server performance and reliability, ensuring that data center operations run smoothly without interruptions caused by overheating. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-AMD-AM4-R22: Efficient AM4 CPU Cooler -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-AMD-AM4-R22: Efficient AM4 CPU Cooler
TC-AMD-AM4-R22: Efficient AM4 CPU Cooler
The TC-AMD-AM4-R22 CPU Cooler is a high-performance cooling solution specifically designed to handle the thermal demands of AMD’s AM4 socket processors. Whether you’re building a high-performance gaming rig, an enterprise server, or a compact workstation, the TC-AMD-AM4-R22 ensures your system remains cool and operates efficiently, even under heavy loads. This cooler delivers reliable thermal management, offering a blend of performance, durability, and ease of installation. Product model: TC-AMD-AM4-R22 CPU type: TC-AMD-AM4 Voltage: 12V Product size: 98.8mm*100mm*124.8mm Fan speed: PWM 1900-3800RPM Noise value: 44.00dBA (MAX) Air volume: 61.46CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 200W Material: aluminum fins + 5 heat pipes 1. Gaming Systems In gaming systems, where AMD’s Ryzen processors power high-end GPUs and CPUs, the TC-AMD-AM4-R22 ensures that processors stay cool during long, intense gaming sessions. By preventing thermal throttling, it allows users to experience smoother gameplay with higher frame rates and consistent performance. 2. High-Performance Workstations For professionals working with resource-demanding applications such as 3D modeling, video editing, scientific simulations, and CAD, the TC-AMD-AM4-R22 cooler ensures that AMD processors operate efficiently and at stable temperatures. This is crucial for uninterrupted workflows and maintaining performance during long processing tasks. 3. Enterprise Servers In enterprise server environments, where reliable performance is critical, the TC-AMD-AM4-R22 cooler provides effective cooling for AMD processors. This cooler ensures that servers maintain optimal temperatures while running mission-critical applications, contributing to increased system uptime and reduced risk of overheating. 4. Data Centers The TC-AMD-AM4-R22 cooler is ideal for use in data centers, where systems operate 24/7 and need efficient heat dissipation. By managing processor temperatures effectively, the cooler contributes to overall server performance and reliability, ensuring that data center operations run smoothly without interruptions caused by overheating. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

The TC-AMD-AM4-R22 CPU Cooler is a high-performance cooling solution specifically designed to handle the thermal demands of AMD’s AM4 socket processors. Whether you’re building a high-performance gaming rig, an enterprise server, or a compact workstation, the TC-AMD-AM4-R22 ensures your system remains cool and operates efficiently, even under heavy loads. This cooler delivers reliable thermal management, offering a blend of performance, durability, and ease of installation.


  • Product model: TC-AMD-AM4-R22
  • CPU type: TC-AMD-AM4
  • Voltage: 12V
  • Product size: 98.8mm*100mm*124.8mm
  • Fan speed: PWM 1900-3800RPM
  • Noise value: 44.00dBA (MAX)
  • Air volume: 61.46CFM (MAX)
  • Fan plug: 4pin PWM
  • Bearing type: double ball bearing
  • Power consumption: 200W
  • Material: aluminum fins + 5 heat pipes

1. Gaming Systems

In gaming systems, where AMD’s Ryzen processors power high-end GPUs and CPUs, the TC-AMD-AM4-R22 ensures that processors stay cool during long, intense gaming sessions. By preventing thermal throttling, it allows users to experience smoother gameplay with higher frame rates and consistent performance.

2. High-Performance Workstations

For professionals working with resource-demanding applications such as 3D modeling, video editing, scientific simulations, and CAD, the TC-AMD-AM4-R22 cooler ensures that AMD processors operate efficiently and at stable temperatures. This is crucial for uninterrupted workflows and maintaining performance during long processing tasks.

3. Enterprise Servers

In enterprise server environments, where reliable performance is critical, the TC-AMD-AM4-R22 cooler provides effective cooling for AMD processors. This cooler ensures that servers maintain optimal temperatures while running mission-critical applications, contributing to increased system uptime and reduced risk of overheating.

4. Data Centers

The TC-AMD-AM4-R22 cooler is ideal for use in data centers, where systems operate 24/7 and need efficient heat dissipation. By managing processor temperatures effectively, the cooler contributes to overall server performance and reliability, ensuring that data center operations run smoothly without interruptions caused by overheating.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]


This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-AMD-AM4-R22: Efficient AM4 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

2U TC-LGA4189 Cooler | 300W TDP Vapor Chamber -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 80 mm (3.15 inch)
View Details