ToneCooling Technology Co., Ltd TC-AMD AM4-R63: Advanced AM4 CPU Cooler

Description
The TC-AMD AM4-R63 CPU cooler is a high-performance thermal solution specifically engineered for AMD’s AM4 socket processors. With its efficient heat dissipation, compact design, and durable construction, the TC-AMD AM4-R63 ensures that AMD processors operate at optimal temperatures, even under heavy workloads. This cooler is an ideal choice for a variety of applications, including gaming systems, enterprise servers, high-performance workstations, and data centers, where maintaining a stable operating temperature is crucial for ensuring long-term performance and reliability. TC-AMD AM4-R63 Radiator Product Model: TC-AMD AM4-R63 CPU Type: TC-AMD AM4 Voltage: 12V Product Size 99mm*82.7mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Number of Heat Pipes: 4 Heat Pipes CPU Hole Distance: 90mm*54mm Power Consumption: 155W Material: Aluminum Fins + 4 Heat Pipes 1. Gaming Systems In gaming systems, where AMD processors are used for both CPU-intensive and graphics-intensive tasks, the TC-AMD AM4-R63 cooler ensures stable performance during long gaming sessions. The cooler maintains optimal temperatures, preventing throttling that could impact gameplay or system stability. 2. High-Performance Workstations For high-performance workstations used in fields like video editing, 3D rendering, CAD, and scientific computing, the TC-AMD AM4-R63 provides the cooling necessary to keep AMD processors running efficiently during demanding tasks. This cooler enables uninterrupted workflows for professionals who rely on computational power to execute resource-heavy applications. 3. Enterprise Servers In enterprise server environments, where systems handle large-scale data and run mission-critical applications, the TC-AMD AM4-R63 cooler ensures processors stay within safe operating temperatures. By preventing overheating, the cooler enhances server reliability, performance, and uptime in business-critical applications. 4. Data Centers The TC-AMD AM4-R63 is ideal for use in data centers, where systems run 24/7 and need consistent cooling. This cooler ensures that AMD processors in high-density server racks stay cool under load, allowing data centers to maintain high performance and reduce the risk of overheating or system failure. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote
Description
The TC-AMD AM4-R63 CPU cooler is a high-performance thermal solution specifically engineered for AMD’s AM4 socket processors. With its efficient heat dissipation, compact design, and durable construction, the TC-AMD AM4-R63 ensures that AMD processors operate at optimal temperatures, even under heavy workloads. This cooler is an ideal choice for a variety of applications, including gaming systems, enterprise servers, high-performance workstations, and data centers, where maintaining a stable operating temperature is crucial for ensuring long-term performance and reliability. TC-AMD AM4-R63 Radiator Product Model: TC-AMD AM4-R63 CPU Type: TC-AMD AM4 Voltage: 12V Product Size 99mm*82.7mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Number of Heat Pipes: 4 Heat Pipes CPU Hole Distance: 90mm*54mm Power Consumption: 155W Material: Aluminum Fins + 4 Heat Pipes 1. Gaming Systems In gaming systems, where AMD processors are used for both CPU-intensive and graphics-intensive tasks, the TC-AMD AM4-R63 cooler ensures stable performance during long gaming sessions. The cooler maintains optimal temperatures, preventing throttling that could impact gameplay or system stability. 2. High-Performance Workstations For high-performance workstations used in fields like video editing, 3D rendering, CAD, and scientific computing, the TC-AMD AM4-R63 provides the cooling necessary to keep AMD processors running efficiently during demanding tasks. This cooler enables uninterrupted workflows for professionals who rely on computational power to execute resource-heavy applications. 3. Enterprise Servers In enterprise server environments, where systems handle large-scale data and run mission-critical applications, the TC-AMD AM4-R63 cooler ensures processors stay within safe operating temperatures. By preventing overheating, the cooler enhances server reliability, performance, and uptime in business-critical applications. 4. Data Centers The TC-AMD AM4-R63 is ideal for use in data centers, where systems run 24/7 and need consistent cooling. This cooler ensures that AMD processors in high-density server racks stay cool under load, allowing data centers to maintain high performance and reduce the risk of overheating or system failure. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-AMD AM4-R63: Advanced AM4 CPU Cooler -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-AMD AM4-R63: Advanced AM4 CPU Cooler
TC-AMD AM4-R63: Advanced AM4 CPU Cooler
The TC-AMD AM4-R63 CPU cooler is a high-performance thermal solution specifically engineered for AMD’s AM4 socket processors. With its efficient heat dissipation, compact design, and durable construction, the TC-AMD AM4-R63 ensures that AMD processors operate at optimal temperatures, even under heavy workloads. This cooler is an ideal choice for a variety of applications, including gaming systems, enterprise servers, high-performance workstations, and data centers, where maintaining a stable operating temperature is crucial for ensuring long-term performance and reliability. TC-AMD AM4-R63 Radiator Product Model: TC-AMD AM4-R63 CPU Type: TC-AMD AM4 Voltage: 12V Product Size 99mm*82.7mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Number of Heat Pipes: 4 Heat Pipes CPU Hole Distance: 90mm*54mm Power Consumption: 155W Material: Aluminum Fins + 4 Heat Pipes 1. Gaming Systems In gaming systems, where AMD processors are used for both CPU-intensive and graphics-intensive tasks, the TC-AMD AM4-R63 cooler ensures stable performance during long gaming sessions. The cooler maintains optimal temperatures, preventing throttling that could impact gameplay or system stability. 2. High-Performance Workstations For high-performance workstations used in fields like video editing, 3D rendering, CAD, and scientific computing, the TC-AMD AM4-R63 provides the cooling necessary to keep AMD processors running efficiently during demanding tasks. This cooler enables uninterrupted workflows for professionals who rely on computational power to execute resource-heavy applications. 3. Enterprise Servers In enterprise server environments, where systems handle large-scale data and run mission-critical applications, the TC-AMD AM4-R63 cooler ensures processors stay within safe operating temperatures. By preventing overheating, the cooler enhances server reliability, performance, and uptime in business-critical applications. 4. Data Centers The TC-AMD AM4-R63 is ideal for use in data centers, where systems run 24/7 and need consistent cooling. This cooler ensures that AMD processors in high-density server racks stay cool under load, allowing data centers to maintain high performance and reduce the risk of overheating or system failure. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

The TC-AMD AM4-R63 CPU cooler is a high-performance thermal solution specifically engineered for AMD’s AM4 socket processors. With its efficient heat dissipation, compact design, and durable construction, the TC-AMD AM4-R63 ensures that AMD processors operate at optimal temperatures, even under heavy workloads. This cooler is an ideal choice for a variety of applications, including gaming systems, enterprise servers, high-performance workstations, and data centers, where maintaining a stable operating temperature is crucial for ensuring long-term performance and reliability.


  • TC-AMD AM4-R63 Radiator
  • Product Model: TC-AMD AM4-R63
  • CPU Type: TC-AMD AM4
  • Voltage: 12V
  • Product Size 99mm*82.7mm*67mm
  • Fan Speed: PWM 2100-6800RPM
  • Noise Value: 52.00dBA (MAX)
  • Air Volume: 34.50CFM (MAX)
  • Fan Plug: 4pin PWM
  • Bearing Type: Double Ball
  • Number of Heat Pipes: 4 Heat Pipes
  • CPU Hole Distance: 90mm*54mm
  • Power Consumption: 155W
  • Material: Aluminum Fins + 4 Heat Pipes

1. Gaming Systems

In gaming systems, where AMD processors are used for both CPU-intensive and graphics-intensive tasks, the TC-AMD AM4-R63 cooler ensures stable performance during long gaming sessions. The cooler maintains optimal temperatures, preventing throttling that could impact gameplay or system stability.

2. High-Performance Workstations

For high-performance workstations used in fields like video editing, 3D rendering, CAD, and scientific computing, the TC-AMD AM4-R63 provides the cooling necessary to keep AMD processors running efficiently during demanding tasks. This cooler enables uninterrupted workflows for professionals who rely on computational power to execute resource-heavy applications.

3. Enterprise Servers

In enterprise server environments, where systems handle large-scale data and run mission-critical applications, the TC-AMD AM4-R63 cooler ensures processors stay within safe operating temperatures. By preventing overheating, the cooler enhances server reliability, performance, and uptime in business-critical applications.

4. Data Centers

The TC-AMD AM4-R63 is ideal for use in data centers, where systems run 24/7 and need consistent cooling. This cooler ensures that AMD processors in high-density server racks stay cool under load, allowing data centers to maintain high performance and reduce the risk of overheating or system failure.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]


This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-AMD AM4-R63: Advanced AM4 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

2U TC-LGA4189 Cooler | 300W TDP Vapor Chamber -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 80 mm (3.15 inch)
View Details