ToneCooling Technology Co., Ltd TC-AMD AM4-2U6CA: High-Efficiency Cooler

Description
The TC-AMD AM4-2U6CA CPU Cooler is a high-performance thermal solution specifically designed for AMD AM4 socket processors. With its 2U form factor, advanced cooling technology, and durable design, this cooler is ideal for enterprise servers, data centers, high-performance workstations, and compact computing systems. It is engineered to ensure AMD processors maintain optimal temperatures, even during high-demand workloads, thereby preventing overheating, thermal throttling, and ensuring reliable system performance over time. TC-AMD AM4-2U6CA Radiator Product Model: TC-AMD AM4-2U6CA CPU Type: TC-AMD AM4 Voltage: 12V Product Size: 104mm*75mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Power Consumption: 125W Material: Copper Base + Aluminum Fins 1. Enterprise Servers In enterprise environments, the TC-AMD AM4-2U6CA provides reliable cooling for AMD processors running critical business applications. It ensures that the processors stay cool under heavy workloads, such as database management, resource planning, and cloud hosting, which are vital to the smooth operation of modern enterprises. 2. Data Centers For data centers that house large numbers of high-performance servers, the TC-AMD AM4-2U6CA offers efficient thermal management. Its 2U form factor allows it to fit into dense server racks while providing superior cooling performance, helping to avoid thermal issues that could lead to server downtime or hardware failure. 3. High-Performance Workstations Professionals in fields like video editing, 3D rendering, CAD design, and scientific research rely on workstations with powerful AMD processors. The TC-AMD AM4-2U6CA cooler ensures that these processors can operate at peak performance during resource-intensive tasks, preventing performance bottlenecks due to overheating. 4. Virtualization and Cloud Computing Systems running virtualized environments or cloud computing platforms require processors to handle multiple virtual machines simultaneously. The TC-AMD AM4-2U6CA helps prevent processor overheating during these demanding tasks, ensuring that virtualized workloads run smoothly without disruption, improving server efficiency and reliability. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote
Description
The TC-AMD AM4-2U6CA CPU Cooler is a high-performance thermal solution specifically designed for AMD AM4 socket processors. With its 2U form factor, advanced cooling technology, and durable design, this cooler is ideal for enterprise servers, data centers, high-performance workstations, and compact computing systems. It is engineered to ensure AMD processors maintain optimal temperatures, even during high-demand workloads, thereby preventing overheating, thermal throttling, and ensuring reliable system performance over time. TC-AMD AM4-2U6CA Radiator Product Model: TC-AMD AM4-2U6CA CPU Type: TC-AMD AM4 Voltage: 12V Product Size: 104mm*75mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Power Consumption: 125W Material: Copper Base + Aluminum Fins 1. Enterprise Servers In enterprise environments, the TC-AMD AM4-2U6CA provides reliable cooling for AMD processors running critical business applications. It ensures that the processors stay cool under heavy workloads, such as database management, resource planning, and cloud hosting, which are vital to the smooth operation of modern enterprises. 2. Data Centers For data centers that house large numbers of high-performance servers, the TC-AMD AM4-2U6CA offers efficient thermal management. Its 2U form factor allows it to fit into dense server racks while providing superior cooling performance, helping to avoid thermal issues that could lead to server downtime or hardware failure. 3. High-Performance Workstations Professionals in fields like video editing, 3D rendering, CAD design, and scientific research rely on workstations with powerful AMD processors. The TC-AMD AM4-2U6CA cooler ensures that these processors can operate at peak performance during resource-intensive tasks, preventing performance bottlenecks due to overheating. 4. Virtualization and Cloud Computing Systems running virtualized environments or cloud computing platforms require processors to handle multiple virtual machines simultaneously. The TC-AMD AM4-2U6CA helps prevent processor overheating during these demanding tasks, ensuring that virtualized workloads run smoothly without disruption, improving server efficiency and reliability. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TC-AMD AM4-2U6CA: High-Efficiency Cooler -  - ToneCooling Technology Co., Ltd
Huizhou City, China
TC-AMD AM4-2U6CA: High-Efficiency Cooler
TC-AMD AM4-2U6CA: High-Efficiency Cooler
The TC-AMD AM4-2U6CA CPU Cooler is a high-performance thermal solution specifically designed for AMD AM4 socket processors. With its 2U form factor, advanced cooling technology, and durable design, this cooler is ideal for enterprise servers, data centers, high-performance workstations, and compact computing systems. It is engineered to ensure AMD processors maintain optimal temperatures, even during high-demand workloads, thereby preventing overheating, thermal throttling, and ensuring reliable system performance over time. TC-AMD AM4-2U6CA Radiator Product Model: TC-AMD AM4-2U6CA CPU Type: TC-AMD AM4 Voltage: 12V Product Size: 104mm*75mm*67mm Fan Speed: PWM 2100-6800RPM Noise Value: 52.00dBA (MAX) Air Volume: 34.50CFM (MAX) Fan Plug: 4pin PWM Bearing Type: Double Ball Power Consumption: 125W Material: Copper Base + Aluminum Fins 1. Enterprise Servers In enterprise environments, the TC-AMD AM4-2U6CA provides reliable cooling for AMD processors running critical business applications. It ensures that the processors stay cool under heavy workloads, such as database management, resource planning, and cloud hosting, which are vital to the smooth operation of modern enterprises. 2. Data Centers For data centers that house large numbers of high-performance servers, the TC-AMD AM4-2U6CA offers efficient thermal management. Its 2U form factor allows it to fit into dense server racks while providing superior cooling performance, helping to avoid thermal issues that could lead to server downtime or hardware failure. 3. High-Performance Workstations Professionals in fields like video editing, 3D rendering, CAD design, and scientific research rely on workstations with powerful AMD processors. The TC-AMD AM4-2U6CA cooler ensures that these processors can operate at peak performance during resource-intensive tasks, preventing performance bottlenecks due to overheating. 4. Virtualization and Cloud Computing Systems running virtualized environments or cloud computing platforms require processors to handle multiple virtual machines simultaneously. The TC-AMD AM4-2U6CA helps prevent processor overheating during these demanding tasks, ensuring that virtualized workloads run smoothly without disruption, improving server efficiency and reliability. This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

The TC-AMD AM4-2U6CA CPU Cooler is a high-performance thermal solution specifically designed for AMD AM4 socket processors. With its 2U form factor, advanced cooling technology, and durable design, this cooler is ideal for enterprise servers, data centers, high-performance workstations, and compact computing systems. It is engineered to ensure AMD processors maintain optimal temperatures, even during high-demand workloads, thereby preventing overheating, thermal throttling, and ensuring reliable system performance over time.


  • TC-AMD AM4-2U6CA Radiator
  • Product Model: TC-AMD AM4-2U6CA
  • CPU Type: TC-AMD AM4
  • Voltage: 12V
  • Product Size: 104mm*75mm*67mm
  • Fan Speed: PWM 2100-6800RPM
  • Noise Value: 52.00dBA (MAX)
  • Air Volume: 34.50CFM (MAX)
  • Fan Plug: 4pin PWM
  • Bearing Type: Double Ball
  • Power Consumption: 125W
  • Material: Copper Base + Aluminum Fins

1. Enterprise Servers

In enterprise environments, the TC-AMD AM4-2U6CA provides reliable cooling for AMD processors running critical business applications. It ensures that the processors stay cool under heavy workloads, such as database management, resource planning, and cloud hosting, which are vital to the smooth operation of modern enterprises.

2. Data Centers

For data centers that house large numbers of high-performance servers, the TC-AMD AM4-2U6CA offers efficient thermal management. Its 2U form factor allows it to fit into dense server racks while providing superior cooling performance, helping to avoid thermal issues that could lead to server downtime or hardware failure.

3. High-Performance Workstations

Professionals in fields like video editing, 3D rendering, CAD design, and scientific research rely on workstations with powerful AMD processors. The TC-AMD AM4-2U6CA cooler ensures that these processors can operate at peak performance during resource-intensive tasks, preventing performance bottlenecks due to overheating.

4. Virtualization and Cloud Computing

Systems running virtualized environments or cloud computing platforms require processors to handle multiple virtual machines simultaneously. The TC-AMD AM4-2U6CA helps prevent processor overheating during these demanding tasks, ensuring that virtualized workloads run smoothly without disruption, improving server efficiency and reliability.


This comprehensive guide covers to decide which cpu solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]


This comprehensive guide covers cold plate bending issues solutions for industrial and OEM applications. ToneCooling provides expert insights on cold […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Name TC-AMD AM4-2U6CA: High-Efficiency Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Micro Channel Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Aluminum; Aluminum
View Details
TC-LGA3647-R97 CPU Cooler: High-Efficiency Thermal Solution for Intel Xeon Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
View Details