ToneCooling Technology Co., Ltd T-HS202317 CPU Coolserver W2 80803390

Description
Top Benefits of Using Coolserver Heat Sinks for Electronic Devices CPU coolserver W2 The CPU coolserver is a key component of the computer, ensuring stable operation of the CPU.A popular cooling module is widely praised for its innovative design, efficient performance and affordable price.When purchasing, please make sure it is compatible with the CPU model and follow the installation instructions to ensureThe heat dissipation effect extends the service life of the computer. Small batch customization with quick proofing Efficient heat dissipation and intelligent temperature control. Compatibility and easy installation. Compatible with, and manufactured from highly thermally conductive materials such as copper and aluminum. Durability and reliability. Seamless and perfect joint, no worries about leakage. High Thermal Performance: Efficiently dissipates heat to enhance cooling in servers and data centers. Customizable Designs: Tailored to specific cooling needs with various sizes and configurations. Robust Construction: Durable materials designed to endure high-demand server environments. Efficient Airflow: Optimizes airflow for even cooling and reduced overheating risks. Energy Efficiency: Maximizes cooling while minimizing energy consumption and operational costs. Scalability: Supports growing data centers with effective thermal management. Data Center Applications: Coolserver provides advanced cooling solutions for data centers, ensuring efficient thermal management, reducing energy costs, and enhancing server performance and reliability in high-density environments. High Performance Computing Applications: Coolserver offers high-performance cooling solutions for computing, optimizing thermal management to boost processing power, maintain stability, and enhance efficiency in demanding high-performance computing environments. Industrial Automation Applications: Coolserver provides advanced cooling solutions for industrial automation, ensuring reliable temperature control, reducing component overheating, and enhancing the performance and longevity of automation equipment. Medical equipment Applications: Coolserver delivers precision cooling solutions for medical equipment, ensuring reliable operation, preventing overheating, and extending the lifespan of critical devices in healthcare environments.
Request a Quote
Description
Top Benefits of Using Coolserver Heat Sinks for Electronic Devices CPU coolserver W2 The CPU coolserver is a key component of the computer, ensuring stable operation of the CPU.A popular cooling module is widely praised for its innovative design, efficient performance and affordable price.When purchasing, please make sure it is compatible with the CPU model and follow the installation instructions to ensureThe heat dissipation effect extends the service life of the computer. Small batch customization with quick proofing Efficient heat dissipation and intelligent temperature control. Compatibility and easy installation. Compatible with, and manufactured from highly thermally conductive materials such as copper and aluminum. Durability and reliability. Seamless and perfect joint, no worries about leakage. High Thermal Performance: Efficiently dissipates heat to enhance cooling in servers and data centers. Customizable Designs: Tailored to specific cooling needs with various sizes and configurations. Robust Construction: Durable materials designed to endure high-demand server environments. Efficient Airflow: Optimizes airflow for even cooling and reduced overheating risks. Energy Efficiency: Maximizes cooling while minimizing energy consumption and operational costs. Scalability: Supports growing data centers with effective thermal management. Data Center Applications: Coolserver provides advanced cooling solutions for data centers, ensuring efficient thermal management, reducing energy costs, and enhancing server performance and reliability in high-density environments. High Performance Computing Applications: Coolserver offers high-performance cooling solutions for computing, optimizing thermal management to boost processing power, maintain stability, and enhance efficiency in demanding high-performance computing environments. Industrial Automation Applications: Coolserver provides advanced cooling solutions for industrial automation, ensuring reliable temperature control, reducing component overheating, and enhancing the performance and longevity of automation equipment. Medical equipment Applications: Coolserver delivers precision cooling solutions for medical equipment, ensuring reliable operation, preventing overheating, and extending the lifespan of critical devices in healthcare environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
T-HS202317 CPU Coolserver W2 - 80803390 - ToneCooling Technology Co., Ltd
Huizhou City, China
T-HS202317 CPU Coolserver W2
80803390
T-HS202317 CPU Coolserver W2 80803390
Top Benefits of Using Coolserver Heat Sinks for Electronic Devices CPU coolserver W2 The CPU coolserver is a key component of the computer, ensuring stable operation of the CPU.A popular cooling module is widely praised for its innovative design, efficient performance and affordable price.When purchasing, please make sure it is compatible with the CPU model and follow the installation instructions to ensureThe heat dissipation effect extends the service life of the computer. Small batch customization with quick proofing Efficient heat dissipation and intelligent temperature control. Compatibility and easy installation. Compatible with, and manufactured from highly thermally conductive materials such as copper and aluminum. Durability and reliability. Seamless and perfect joint, no worries about leakage. High Thermal Performance: Efficiently dissipates heat to enhance cooling in servers and data centers. Customizable Designs: Tailored to specific cooling needs with various sizes and configurations. Robust Construction: Durable materials designed to endure high-demand server environments. Efficient Airflow: Optimizes airflow for even cooling and reduced overheating risks. Energy Efficiency: Maximizes cooling while minimizing energy consumption and operational costs. Scalability: Supports growing data centers with effective thermal management. Data Center Applications: Coolserver provides advanced cooling solutions for data centers, ensuring efficient thermal management, reducing energy costs, and enhancing server performance and reliability in high-density environments. High Performance Computing Applications: Coolserver offers high-performance cooling solutions for computing, optimizing thermal management to boost processing power, maintain stability, and enhance efficiency in demanding high-performance computing environments. Industrial Automation Applications: Coolserver provides advanced cooling solutions for industrial automation, ensuring reliable temperature control, reducing component overheating, and enhancing the performance and longevity of automation equipment. Medical equipment Applications: Coolserver delivers precision cooling solutions for medical equipment, ensuring reliable operation, preventing overheating, and extending the lifespan of critical devices in healthcare environments.

Top Benefits of Using Coolserver Heat Sinks for Electronic Devices

CPU coolserver W2

The CPU coolserver is a key component of the computer, ensuring stable operation of the CPU.A popular cooling module is widely praised for its innovative design, efficient performance and affordable price.When purchasing, please make sure it is compatible with the CPU model and follow the installation instructions to ensureThe heat dissipation effect extends the service life of the computer.


  • Small batch customization with quick proofing
  • Efficient heat dissipation and intelligent temperature control.
  • Compatibility and easy installation.
  • Compatible with, and manufactured from highly thermally conductive materials such as copper and aluminum.
  • Durability and reliability.
  • Seamless and perfect joint, no worries about leakage.

  • High Thermal Performance: Efficiently dissipates heat to enhance cooling in servers and data centers.
  • Customizable Designs: Tailored to specific cooling needs with various sizes and configurations.
  • Robust Construction: Durable materials designed to endure high-demand server environments.
  • Efficient Airflow: Optimizes airflow for even cooling and reduced overheating risks.
  • Energy Efficiency: Maximizes cooling while minimizing energy consumption and operational costs.
  • Scalability: Supports growing data centers with effective thermal management.

  • Data Center Applications: Coolserver provides advanced cooling solutions for data centers, ensuring efficient thermal management, reducing energy costs, and enhancing server performance and reliability in high-density environments.
  • High Performance Computing Applications: Coolserver offers high-performance cooling solutions for computing, optimizing thermal management to boost processing power, maintain stability, and enhance efficiency in demanding high-performance computing environments.
  • Industrial Automation Applications: Coolserver provides advanced cooling solutions for industrial automation, ensuring reliable temperature control, reducing component overheating, and enhancing the performance and longevity of automation equipment.
  • Medical equipment Applications: Coolserver delivers precision cooling solutions for medical equipment, ensuring reliable operation, preventing overheating, and extending the lifespan of critical devices in healthcare environments.
Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category CPU Coolers
Product Number 80803390
Product Name T-HS202317 CPU Coolserver W2
L 108 mm (4.25 inch)
W 95 mm (3.74 inch)
H 126 mm (4.97 inch)
Material Copper; AL Base + Cu Block +AL Fin + 5HP+ 9225 Fan
Unlock Full Specs
to access all available technical data

Similar Products

Brazed Cooling Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Weight 3000 g (106 oz)
Material Copper; Copper
View Details