DORMA Group Commercial Fixed Panel Automatic Sliding Door ESA100

Description
The ESA 100 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout is not required. Proof that style and substance can co-exist in the same door As one of the most intelligent, efficient, and technologically advanced automatic doors on the market, the ESA 100 provides strength, beauty, and technology all in one package. Smooth, clean look The DORMA ESA 100 provides a smooth clean look without horizontal ridges that detract from the appearance of the door. Selfmonitoring for safety The DORMA ESA 100 is a continuous selfmonitoring control system for an extra measure of safety and efficiency. Exclusive feature - sound-dampening track It reduces operational noise to a mere whisper and stops vibration resonance that can be transferred to building structures.
Description
The ESA 100 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout is not required. Proof that style and substance can co-exist in the same door As one of the most intelligent, efficient, and technologically advanced automatic doors on the market, the ESA 100 provides strength, beauty, and technology all in one package. Smooth, clean look The DORMA ESA 100 provides a smooth clean look without horizontal ridges that detract from the appearance of the door. Selfmonitoring for safety The DORMA ESA 100 is a continuous selfmonitoring control system for an extra measure of safety and efficiency. Exclusive feature - sound-dampening track It reduces operational noise to a mere whisper and stops vibration resonance that can be transferred to building structures.

Suppliers

Company
Product
Description
Supplier Links
Commercial Fixed Panel Automatic Sliding Door - ESA100 - DORMA Group
Ennepetal, Germany
Commercial Fixed Panel Automatic Sliding Door
ESA100
Commercial Fixed Panel Automatic Sliding Door ESA100
The ESA 100 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout is not required. Proof that style and substance can co-exist in the same door As one of the most intelligent, efficient, and technologically advanced automatic doors on the market, the ESA 100 provides strength, beauty, and technology all in one package. Smooth, clean look The DORMA ESA 100 provides a smooth clean look without horizontal ridges that detract from the appearance of the door. Selfmonitoring for safety The DORMA ESA 100 is a continuous selfmonitoring control system for an extra measure of safety and efficiency. Exclusive feature - sound-dampening track It reduces operational noise to a mere whisper and stops vibration resonance that can be transferred to building structures.

The ESA 100 is an extruded aluminum stile and rail door designed for interior or exterior applications where emergency breakout is not required.

Proof that style and substance can co-exist in the same door

As one of the most intelligent, efficient, and technologically advanced automatic doors on the market, the ESA 100 provides strength, beauty, and technology all in one package.

Smooth, clean look

The DORMA ESA 100 provides a smooth clean look without horizontal ridges that detract from the appearance of the door.

Selfmonitoring for safety

The DORMA ESA 100 is a continuous selfmonitoring control system for an extra measure of safety and efficiency.

Exclusive feature - sound-dampening track

It reduces operational noise to a mere whisper and stops vibration resonance that can be transferred to building structures.

Supplier's Site

Technical Specifications

  DORMA Group
Product Category Doors
Product Number ESA100
Product Name Commercial Fixed Panel Automatic Sliding Door
Application Commercial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

MULTIPURPOSE LID (SOFT-CLOSE) - AD-GD020-HL - AD-GD020-HL - Sugatsune America, Inc.
Specs
Width 8.69 inch (221 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Manual Bi-directional Swing Door with Bi-fold Function - ICU1200 - DORMA Group
Specs
Application Commercial; Exterior Doors
Type Sliding
Material Aluminum; Glass
View Details
Manual Cleanroom Doors -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom
Width 36 to 76.5 inch (914 to 1943 mm)
View Details