Sugatsune America, Inc. BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-BL AZ-GD310-BL

Description
Material 304 Stainless Steel Finish Black Weight of Item (g) 2236 Length or Depth of Item when closed (mm) 100 Length or Depth of Item when closed (in) 3.9375 Height of Item (mm) 294 Height of Item (in) 11.625 Width of Item (mm) 384 Width of Item (in) 15.125 Soft Closing Y For Horizontal Installation N Shape Rectangular Synchronized Door N All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Black Weight of Item (g) 2236 Length or Depth of Item when closed (mm) 100 Length or Depth of Item when closed (in) 3.9375 Height of Item (mm) 294 Height of Item (in) 11.625 Width of Item (mm) 384 Width of Item (in) 15.125 Soft Closing Y For Horizontal Installation N Shape Rectangular Synchronized Door N All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-BL - AZ-GD310-BL - Sugatsune America, Inc.
Carson, CA, United States
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-BL
AZ-GD310-BL
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-BL AZ-GD310-BL
Material 304 Stainless Steel Finish Black Weight of Item (g) 2236 Length or Depth of Item when closed (mm) 100 Length or Depth of Item when closed (in) 3.9375 Height of Item (mm) 294 Height of Item (in) 11.625 Width of Item (mm) 384 Width of Item (in) 15.125 Soft Closing Y For Horizontal Installation N Shape Rectangular Synchronized Door N All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Black
  • Weight of Item (g) 2236
  • Length or Depth of Item when closed (mm) 100
  • Length or Depth of Item when closed (in) 3.9375
  • Height of Item (mm) 294
  • Height of Item (in) 11.625
  • Width of Item (mm) 384
  • Width of Item (in) 15.125
  • Soft Closing Y
  • For Horizontal Installation N
  • Shape Rectangular
  • Synchronized Door N
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Doors
Product Number AZ-GD310-BL
Product Name BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-BL
Width 15.12 inch (384 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (SOFT CLOSE) - AD-GD015-HL - AD-GD015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-BL - AZ-GD230-BL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
MULTI-PURPOSE LID (W/DAMPER - INCLINED MOUNT TYPE) - AZ-GD232-HL - AZ-GD232-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
MULTI-PURPOSE LID (W/ DAMPER - LOCKING TYPE) - AZ-GD230L-HL - AZ-GD230L-HL - Sugatsune America, Inc.
Specs
Width 11.81 inch (300 mm)
Height 10.44 inch (265 mm)
Material StainlessSteel; 304 Stainless Steel
View Details