DORMA Group Automatic Advanced Bi-Fold Doors ED1200

Description
The advanced DORMA ED1200 Automatic Bi-Fold Door is another option for meeting your automatic door needs. It combines proven mechanical design with easily programmable control units. The ED1200 Bi-fold Door uses a heavy-duty controller and operator as its drive platform. This strong, intelligent, and flexible platform ensures that the bi-fold doors operate smoothly. Wider clear opening The ED1200 Automatic Bi-Fold Door provides a wider clear opening than sliding or swinging doors - its easy breakout mechanism allows the ED 1200 to utilize the full door opening. The result is easy 2-way traffic for your building entrance. Versatile application The ED1200 is available for both interior and exterior surface-applied applications. It features double weathering at lead and pivot edges and will continue operating in extremes of hot or cold. Key features Ultra-quiet motor gearbox. Available in surface-applied applications. Available in configurations that break out to the fold or non-fold side. A built-in circuit allows for fire alarm integration and control. Integrated performance features Opening Time: Adjustable from 2.3 to 5.0 seconds. Closing Time: Adjustable from 2.5 to 5.0 seconds. Hold Open Delay: Adjustable from 2 to 30 seconds. Power Hold Close: Extra closing force for stack pressure and wind conditions. Delay Before Opening: Adjustable from 0.0 to 3.0 seconds.
Description
The advanced DORMA ED1200 Automatic Bi-Fold Door is another option for meeting your automatic door needs. It combines proven mechanical design with easily programmable control units. The ED1200 Bi-fold Door uses a heavy-duty controller and operator as its drive platform. This strong, intelligent, and flexible platform ensures that the bi-fold doors operate smoothly. Wider clear opening The ED1200 Automatic Bi-Fold Door provides a wider clear opening than sliding or swinging doors - its easy breakout mechanism allows the ED 1200 to utilize the full door opening. The result is easy 2-way traffic for your building entrance. Versatile application The ED1200 is available for both interior and exterior surface-applied applications. It features double weathering at lead and pivot edges and will continue operating in extremes of hot or cold. Key features Ultra-quiet motor gearbox. Available in surface-applied applications. Available in configurations that break out to the fold or non-fold side. A built-in circuit allows for fire alarm integration and control. Integrated performance features Opening Time: Adjustable from 2.3 to 5.0 seconds. Closing Time: Adjustable from 2.5 to 5.0 seconds. Hold Open Delay: Adjustable from 2 to 30 seconds. Power Hold Close: Extra closing force for stack pressure and wind conditions. Delay Before Opening: Adjustable from 0.0 to 3.0 seconds.

Suppliers

Company
Product
Description
Supplier Links
Automatic Advanced Bi-Fold Doors - ED1200 - DORMA Group
Ennepetal, Germany
Automatic Advanced Bi-Fold Doors
ED1200
Automatic Advanced Bi-Fold Doors ED1200
The advanced DORMA ED1200 Automatic Bi-Fold Door is another option for meeting your automatic door needs. It combines proven mechanical design with easily programmable control units. The ED1200 Bi-fold Door uses a heavy-duty controller and operator as its drive platform. This strong, intelligent, and flexible platform ensures that the bi-fold doors operate smoothly. Wider clear opening The ED1200 Automatic Bi-Fold Door provides a wider clear opening than sliding or swinging doors - its easy breakout mechanism allows the ED 1200 to utilize the full door opening. The result is easy 2-way traffic for your building entrance. Versatile application The ED1200 is available for both interior and exterior surface-applied applications. It features double weathering at lead and pivot edges and will continue operating in extremes of hot or cold. Key features Ultra-quiet motor gearbox. Available in surface-applied applications. Available in configurations that break out to the fold or non-fold side. A built-in circuit allows for fire alarm integration and control. Integrated performance features Opening Time: Adjustable from 2.3 to 5.0 seconds. Closing Time: Adjustable from 2.5 to 5.0 seconds. Hold Open Delay: Adjustable from 2 to 30 seconds. Power Hold Close: Extra closing force for stack pressure and wind conditions. Delay Before Opening: Adjustable from 0.0 to 3.0 seconds.

The advanced DORMA ED1200 Automatic Bi-Fold Door is another option for meeting your automatic door needs. It combines proven mechanical design with easily programmable control units. The ED1200 Bi-fold Door uses a heavy-duty controller and operator as its drive platform. This strong, intelligent, and flexible platform ensures that the bi-fold doors operate smoothly.

Wider clear opening

The ED1200 Automatic Bi-Fold Door provides a wider clear opening than sliding or swinging doors - its easy breakout mechanism allows the ED 1200 to utilize the full door opening. The result is easy 2-way traffic for your building entrance.

Versatile application

The ED1200 is available for both interior and exterior surface-applied applications. It features double weathering at lead and pivot edges and will continue operating in extremes of hot or cold.

Key features

  • Ultra-quiet motor gearbox.
  • Available in surface-applied applications.
  • Available in configurations that break out to the fold or non-fold side.
  • A built-in circuit allows for fire alarm integration and control.

Integrated performance features

  • Opening Time: Adjustable from 2.3 to 5.0 seconds.
  • Closing Time: Adjustable from 2.5 to 5.0 seconds.
  • Hold Open Delay: Adjustable from 2 to 30 seconds.
  • Power Hold Close: Extra closing force for stack pressure and wind conditions.
  • Delay Before Opening: Adjustable from 0.0 to 3.0 seconds.
Supplier's Site

Technical Specifications

  DORMA Group
Product Category Doors
Product Number ED1200
Product Name Automatic Advanced Bi-Fold Doors
Application Commercial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
304 STAINLESS STEEL MULTI-PURPOSE LID (SQUARE BEZEL) - AZ-ND230-HL - AZ-ND230-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Semi-Custom Revolving Door with Clad Constructed Wings - Crane 2000 Series - DORMA Group
Specs
Application Commercial; Exterior Doors
Type Revolving
Material Aluminum; Glass
View Details
Commercial Air Door Series ACC - ACC-84 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 80 to 84 inch (2032 to 2134 mm)
View Details