DORMA Group Semi-Custom Revolving Door with Clad Constructed Wings Crane 2000 Series

Description
The Crane 2000 Series door maintains world class style and function and at the same time leaves room to help manage tight construction budgets. Different modes of operation The 2000 Series is available with manual, automatic or security modes of operation, and can be customized with A, B, C, D and F attachment types. A variety of materials available The 2000 Series uses fully formed and welded aluminum, stainless steel or bronze construction on the enclosure and canopy, but allows the wings to be clad in stainless steel or bronze over an aluminum subframe.
Description
The Crane 2000 Series door maintains world class style and function and at the same time leaves room to help manage tight construction budgets. Different modes of operation The 2000 Series is available with manual, automatic or security modes of operation, and can be customized with A, B, C, D and F attachment types. A variety of materials available The 2000 Series uses fully formed and welded aluminum, stainless steel or bronze construction on the enclosure and canopy, but allows the wings to be clad in stainless steel or bronze over an aluminum subframe.

Suppliers

Company
Product
Description
Supplier Links
Semi-Custom Revolving Door with Clad Constructed Wings - Crane 2000 Series - DORMA Group
Ennepetal, Germany
Semi-Custom Revolving Door with Clad Constructed Wings
Crane 2000 Series
Semi-Custom Revolving Door with Clad Constructed Wings Crane 2000 Series
The Crane 2000 Series door maintains world class style and function and at the same time leaves room to help manage tight construction budgets. Different modes of operation The 2000 Series is available with manual, automatic or security modes of operation, and can be customized with A, B, C, D and F attachment types. A variety of materials available The 2000 Series uses fully formed and welded aluminum, stainless steel or bronze construction on the enclosure and canopy, but allows the wings to be clad in stainless steel or bronze over an aluminum subframe.

The Crane 2000 Series door maintains world class style and function and at the same time leaves room to help manage tight construction budgets.

Different modes of operation

The 2000 Series is available with manual, automatic or security modes of operation, and can be customized with A, B, C, D and F attachment types.

A variety of materials available

The 2000 Series uses fully formed and welded aluminum, stainless steel or bronze construction on the enclosure and canopy, but allows the wings to be clad in stainless steel or bronze over an aluminum subframe.

Supplier's Site

Technical Specifications

  DORMA Group
Product Category Doors
Product Number Crane 2000 Series
Product Name Semi-Custom Revolving Door with Clad Constructed Wings
Application Commercial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-BL - AZ-GD230-BL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Commercial full breakout telescoping automatic sliding door - ESA300T - DORMA Group
Specs
Application Commercial; Exterior Doors
Type Sliding
Material Aluminum; Glass
View Details
Walk Through Access Door - GPAD - Ruskin Company
Specs
Application Industrial; Access
Type Duct Access
Width 18 to 30 inch (457 to 762 mm)
View Details