ElectroCraft Stepper Motor TorquePower™ Enhanced TPE17

Description
The ElectroCraft Torque Power™ Enhanced Nema 17 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft configurations and encoder options to meet the needs of any application. Size: Nema 17, 1.8° Holding Torque: up to 78 oz-in or 55 Ncm Speed: up to 80 RPS
Request a Quote Datasheet
Description
The ElectroCraft Torque Power™ Enhanced Nema 17 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft configurations and encoder options to meet the needs of any application. Size: Nema 17, 1.8° Holding Torque: up to 78 oz-in or 55 Ncm Speed: up to 80 RPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - TorquePower™ Enhanced TPE17 - ElectroCraft
Dover, NH, United States
The ElectroCraft Torque Power™ Enhanced Nema 17 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft configurations and encoder options to meet the needs of any application. Size: Nema 17, 1.8° Holding Torque: up to 78 oz-in or 55 Ncm Speed: up to 80 RPS

The ElectroCraft Torque Power™ Enhanced Nema 17 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft configurations and encoder options to meet the needs of any application.

Size: Nema 17, 1.8°
Holding Torque: up to 78 oz-in or 55 Ncm
Speed: up to 80 RPS

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Stepper Motors (rotary)
Product Number TorquePower™ Enhanced TPE17
Product Name Stepper Motor
Stepper Construction Permanent Magnet
DC Voltage Range 18.1 VDC
Current per Phase 2 amps
Number of Leads 6 #
Holding Torque 78 In-oz (55 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Enhanced TPE11M - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 7.4 VDC
Current per Phase 1.8 amps
View Details
Stepper Motor - TorquePower™ Plus TPP34 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 12.2 VDC
Current per Phase 5 amps
View Details
Sealed Stepper Motor - TorquePower™ TP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 34.0 VDC
Current per Phase 4 amps
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details