ElectroCraft Servo Motor RPX52-600V24-100-X

Description
BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 52MM, TORQUE 600 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY
Description
BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 52MM, TORQUE 600 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 120684638 - Radwell International
Willingboro, NJ, United States
Servo Motor
120684638
Servo Motor 120684638
BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 52MM, TORQUE 600 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY

BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 52MM, TORQUE 600 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 120684638
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 4386484 - Radwell International
Specs
Motor Type Servomotor
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 173 HP
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 26 AWG Lead Gauge, UL 1180 Lead Style - NH1-D35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.1206 HP
Continuous Current 3.07 amps
View Details