The ElectroCraft PRO Series Programmable Servo Drives are based on a new design concept offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors of powers up to 1600W, with 80V nominal voltage. Designed to support both low and high-volume applications, the ElectroCraft PRO Series drive integrates advanced motor control and motion control functionality in a single plug-in module.
The drive can operate:
• As a single-axis motion controller,
autonomously running the program
residing in its non-volatile memory.
• As an intelligent slave executing motion
sequences triggered by input lines.
• As a part of a multi-axis, distributed
motion control solution in either standalone or slave configurations.
• As an intelligent slave executing
motion sequences triggered by commands received via RS-232, EtherCAT
or CAN bus communication.
• Operating with Safe Torque Off, compatible with IEC 61800-5.2. 2 x STO inputs which when left unconnected, will
disable motor outputs. This provides a
dual redundant hardware protection
that cannot be overridden by software
or other hardware components.
ElectroCraft | |
---|---|
Product Category | Motor Speed Controllers |
Product Number | PRO-Ax0V80A SA-CAN Pro Series |
Product Name | PRO Series Programmable Drives |
Axes | 1.0 |
Power | 1600 watts |
PC-Based Bus | CANbus; EtherCAT |
Operating Temperature | 0 to 40 C (32 to 104 F) |
Configuration | Stand Alone |