ElectroCraft Electric Motor Drive CompletePower™ EA Series

Description
EA25 Drives Technology: Brushless, Speed/Torque Control Quadrants: 2 Nominal Current: 6A For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy integration. The drive includes an adjustable ramp generator for controlled acceleration and a torque mode. Mode of operation is set by simple DIP switches. This drive can provide 6 A of nominal current and can be powered by an 11-50 VDC range of supply voltage. The drive is protected against reversing, over-current, over-temperature and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is tool-free with RJ-45-CATs connectors for control/feedback inputs and push-type terminals for supply power and motor connections. EA47 Drives Technology: Brushless Servo-PWM Quadrants: 4 Nominal Current: 9 and 18A For BLDC Motors. Up to 1260W. This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be DIN-rail mounted of panel mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple DIP switches. Both the 98A and 18A versions of this drive have an adjustable current limit and can be powered by the same 9 - 70 VDC range of supply voltage. The drive is protected against over-current and over-temperature and motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is tool-free with RJ45-CAT5 connectors for control/feedback inputs and push-type terminals for supply power and motor connections.
Request a Quote
Description
EA25 Drives Technology: Brushless, Speed/Torque Control Quadrants: 2 Nominal Current: 6A For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy integration. The drive includes an adjustable ramp generator for controlled acceleration and a torque mode. Mode of operation is set by simple DIP switches. This drive can provide 6 A of nominal current and can be powered by an 11-50 VDC range of supply voltage. The drive is protected against reversing, over-current, over-temperature and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is tool-free with RJ-45-CATs connectors for control/feedback inputs and push-type terminals for supply power and motor connections. EA47 Drives Technology: Brushless Servo-PWM Quadrants: 4 Nominal Current: 9 and 18A For BLDC Motors. Up to 1260W. This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be DIN-rail mounted of panel mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple DIP switches. Both the 98A and 18A versions of this drive have an adjustable current limit and can be powered by the same 9 - 70 VDC range of supply voltage. The drive is protected against over-current and over-temperature and motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is tool-free with RJ45-CAT5 connectors for control/feedback inputs and push-type terminals for supply power and motor connections.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Motor Drive - CompletePower™ EA Series - ElectroCraft
Dover, NH, United States
Electric Motor Drive
CompletePower™ EA Series
Electric Motor Drive CompletePower™ EA Series
EA25 Drives Technology: Brushless, Speed/Torque Control Quadrants: 2 Nominal Current: 6A For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy integration. The drive includes an adjustable ramp generator for controlled acceleration and a torque mode. Mode of operation is set by simple DIP switches. This drive can provide 6 A of nominal current and can be powered by an 11-50 VDC range of supply voltage. The drive is protected against reversing, over-current, over-temperature and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is tool-free with RJ-45-CATs connectors for control/feedback inputs and push-type terminals for supply power and motor connections. EA47 Drives Technology: Brushless Servo-PWM Quadrants: 4 Nominal Current: 9 and 18A For BLDC Motors. Up to 1260W. This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be DIN-rail mounted of panel mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple DIP switches. Both the 98A and 18A versions of this drive have an adjustable current limit and can be powered by the same 9 - 70 VDC range of supply voltage. The drive is protected against over-current and over-temperature and motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is tool-free with RJ45-CAT5 connectors for control/feedback inputs and push-type terminals for supply power and motor connections.

EA25 Drives

Technology: Brushless, Speed/Torque Control
Quadrants: 2
Nominal Current: 6A

For BLDC Motors. Up to 300W.
This two-quadrant brushless DC speed control is fully enclosed in an extremely small rugged aluminum case which can be DIN-rail mounted or panel mounted for easy integration. The drive includes an adjustable ramp generator for controlled acceleration and a torque mode. Mode of operation is set by simple DIP switches. This drive can provide 6 A of nominal current and can be powered by an 11-50 VDC range of supply voltage. The drive is protected against reversing, over-current, over-temperature and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is tool-free with RJ-45-CATs connectors for control/feedback inputs and push-type terminals for supply power and motor connections.

EA47 Drives

Technology: Brushless Servo-PWM
Quadrants: 4
Nominal Current: 9 and 18A

For BLDC Motors. Up to 1260W.
This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be DIN-rail mounted of panel mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple DIP switches. Both the 98A and 18A versions of this drive have an adjustable current limit and can be powered by the same 9 - 70 VDC range of supply voltage. The drive is protected against over-current and over-temperature and motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is tool-free with RJ45-CAT5 connectors for control/feedback inputs and push-type terminals for supply power and motor connections.

Supplier's Site

Technical Specifications

  ElectroCraft
Product Category Servo Drives
Product Number CompletePower™ EA Series
Product Name Electric Motor Drive
Description Amplifier
Axes 1.0
Motor / System DC Brushless
Operating Mode Slave; Other; Hall Sensor
Features Other; Over-Current, Short Circuit and Over-Temperature Protection
Unlock Full Specs
to access all available technical data

Similar Products

Universal Servo Drive - CPP-A06V48A CompletePower Plus Series - ElectroCraft
Specs
Description Speed Controller
Axes 1.0
Motor / System DC Brushed; DC Brushless
View Details
Brushless Motor Drives - CompletePower™ SCA-B4-70-10 - ElectroCraft
Specs
Description Amplifier
Axes 1.0
Motor / System DC Brushless
View Details