ElectroCraft DC Brushed Servo PMDC Motor DirectPower™ Plus DPP680

Description
Our ElectroCraft DirectPowerTM Plus 680 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 3.25-inch or 82.5mm Peak Torque: to 1100 oz-in or 776.8 Ncm
Request a Quote Datasheet
Description
Our ElectroCraft DirectPowerTM Plus 680 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 3.25-inch or 82.5mm Peak Torque: to 1100 oz-in or 776.8 Ncm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP680 - ElectroCraft
Dover, NH, United States
DC Brushed Servo PMDC Motor
DirectPower™ Plus DPP680
DC Brushed Servo PMDC Motor DirectPower™ Plus DPP680
Our ElectroCraft DirectPowerTM Plus 680 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes. Size: 3.25-inch or 82.5mm Peak Torque: to 1100 oz-in or 776.8 Ncm

Our ElectroCraft DirectPowerTM Plus 680 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This high-efficiency motor includes dynamically balanced armatures, sealed ball bearings, and replaceable brushes.

Size: 3.25-inch or 82.5mm
Peak Torque: to 1100 oz-in or 776.8 Ncm

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category DC Motors
Product Number DirectPower™ Plus DPP680
Product Name DC Brushed Servo PMDC Motor
Commutation Brush
DC Construction Disc Armature
DC Voltage Range 60.0 VDC
Torque Constant 18.6 in-oz/amp (131 mN-m/amp)
Continuous Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP640 - ElectroCraft
Specs
Commutation Brush
DC Construction Disc Armature
DC Voltage Range 60.0 VDC
View Details
Brushless DC (BLDC) Motor - RapidPower™ RP17 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Torque Constant 31.1 in-oz/amp (220 mN-m/amp)
View Details
RPX16 Brushless DC Motor - RapidPower™ Xtreme Series - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
Torque Constant 835 to 4050 in-oz/amp (5900 to 28600 mN-m/amp)
View Details
PMDC Spur Gearmotor - Hansen Series 116-4 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details