DME, Inc. Metal Bellows Capsules 353-3.5-8.0

Description
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.
Description
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

Suppliers

Company
Product
Description
Supplier Links
Metal Bellows Capsules - 353-3.5-8.0 - DME, Inc.
Santa Fe Springs, CA, USA
Metal Bellows Capsules
353-3.5-8.0
Metal Bellows Capsules 353-3.5-8.0
DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply and multiply metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel, Inconel 625, Monel 400 and Hastelloy C276.

Supplier's Site

Technical Specifications

  DME, Inc.
Product Category Metal Bellows
Product Number 353-3.5-8.0
Product Name Metal Bellows Capsules
Inside Diameter 3.5 inch (88.9 mm)
Outside Diameter 6.63 inch (168 mm)
Spring Rate 197 lbs/in (345 N/cm)
Working Pressure 150 psi (106 m H2O)
Operating Temperature ? to 750 F (? to 399 C)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bellows - QUALISEAL - Technetics Group
Specs
Working Pressure 100 psi (70.38 m H2O)
Operating Temperature -65 to 1000 F (-53.89 to 538 C)
Other High-Temperature Fuel, Oils And Gases; Low Temperatures Such As Liquid Oxygen Refrigeration Systems
View Details
Electroformed Metal Bellows - FC-3 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Inside Diameter 0.1500 inch (3.81 mm)
Outside Diameter 0.2500 inch (6.35 mm)
Spring Rate 17.7 lbs/in (31 N/cm)
View Details
Economical Dual Cartridge - Style 76 - Flex-A-Seal, Inc.
Specs
Inside Diameter 1 to 3.75 inch (25.4 to 95.25 mm)
Outside Diameter 1.69 to 4.62 inch (42.85 to 117 mm)
Free Length 2.02 to 2.72 inch (51.43 to 69.06 mm)
View Details
Bellows Seals -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Operating Temperature -65 to 900 F (-53.89 to 482 C)
Materials Nickel; Stainless St.; Titanium
Bellows Construction Welded
View Details