DEPRAG, Inc. Standard Air-Vane Motor - Basic Line without Gear

Description
The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full standstill. Our Basic Line program includes 3 power classes: 200W [0.27 HP] 400W [0.54 HP] 600W [0.8 HP] 900W [1.2 HP] 1200W [1.6 HP] Advantages: conforms to ATEX: patented vane-exchange feature large speed range reversible robust design Patented Vane-Exchange Feature: The changing of the vanes is possible without the disassembly of the motor. The motor remains where it is installed. This feature offers a tremendous time-savings. After loosening the cap-screws and removing the rollers - the vanes may be removed using a tweezers; afterwards the new vanes may be installed in reverse order.
Datasheet
Description
The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full standstill. Our Basic Line program includes 3 power classes: 200W [0.27 HP] 400W [0.54 HP] 600W [0.8 HP] 900W [1.2 HP] 1200W [1.6 HP] Advantages: conforms to ATEX: patented vane-exchange feature large speed range reversible robust design Patented Vane-Exchange Feature: The changing of the vanes is possible without the disassembly of the motor. The motor remains where it is installed. This feature offers a tremendous time-savings. After loosening the cap-screws and removing the rollers - the vanes may be removed using a tweezers; afterwards the new vanes may be installed in reverse order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Air-Vane Motor - Basic Line without Gear -  - DEPRAG, Inc.
Lewisville, TX, USA
Standard Air-Vane Motor - Basic Line without Gear
Standard Air-Vane Motor - Basic Line without Gear
The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full standstill. Our Basic Line program includes 3 power classes: 200W [0.27 HP] 400W [0.54 HP] 600W [0.8 HP] 900W [1.2 HP] 1200W [1.6 HP] Advantages: conforms to ATEX: patented vane-exchange feature large speed range reversible robust design Patented Vane-Exchange Feature: The changing of the vanes is possible without the disassembly of the motor. The motor remains where it is installed. This feature offers a tremendous time-savings. After loosening the cap-screws and removing the rollers - the vanes may be removed using a tweezers; afterwards the new vanes may be installed in reverse order.

The BASIC product line offers a modular solution with an especially attractive price-to-power ratio - besides the other well-known advantages of a modern and highly compact air-motor - including a high power-density - a small design size - a robust design and a loading capacity up to a full standstill.
Our Basic Line program includes 3 power classes:

  • 200W [0.27 HP]
  • 400W [0.54 HP]
  • 600W [0.8 HP]
  • 900W [1.2 HP]
  • 1200W [1.6 HP]

Advantages:

  • conforms to ATEX:
  • patented vane-exchange feature
  • large speed range
  • reversible
  • robust design

Patented Vane-Exchange Feature:

The changing of the vanes is possible without the disassembly of the motor. The motor remains where it is installed. This feature offers a tremendous time-savings.
After loosening the cap-screws and removing the rollers - the vanes may be removed using a tweezers; afterwards the new vanes may be installed in reverse order.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Air Motors
Product Name Standard Air-Vane Motor - Basic Line without Gear
Type / Applications Vane Motors
Material Cast Iron
Diameter 0.3543 to 0.3937 inch (9 to 10 mm)
Output Output Shaft
Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO8/20 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB54-L-AR0012-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details
Power Line 9kW Motor without Gears - Size 55 - DEPRAG, Inc.
Specs
Mounting Flange Mount
Material Aluminum; Stainless-Steel; Plastic; Ceramics
Diameter 1.1 inch (28 mm)
View Details
Smooth Output Shaft Air Motor - MN22 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 21.39 Ft-lbs (29 N-m)
Air Consumption 21.2 SCFM (36.03 m³/hr)
Free Speed 220 rpm
View Details